EN
  • EN
  • DE

AMC7836IPAPR

Part No AMC7836IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANALOG MON/CTRL 12BIT 64HTQFP / AMC7836 High-Density, 12-Bit Analog Monitor and Control Solution With Multichannel ADC, Bipolar DACs, Temperature Sensor, and GPIO Ports
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Analog Monitor/Control Circuit
Number of Channels 21
Resolution (Bits) 12 b
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811179-AMC7836IPAPR
Ultra Librarian 3D Model Ultra Librarian AMC7836IPAPR CAD Model

Description

Product Overview: AMC7836IPAPR from Texas Instruments

The AMC7836IPAPR is a highly integrated, low-power, analog monitoring and control solution developed by Texas Instruments (TI), one of the global semiconductor leaders. This advanced mixed-signal device is designed to cater to a wide range of applications, including industrial automation, power management systems, and medical equipment.

Key Features and Benefits

  • Multiple Analog Inputs: The AMC7836IPAPR includes 16 single-ended or 8 differential inputs, making it versatile for various analog signal measurements.
  • 12-bit Analog-to-Digital Converters (ADCs): High precision ADCs ensure accurate measurement of analog signals, which is critical for sensitive applications.
  • 8 Digital-to-Analog Converters (DACs): The device features 8 channels of 12-bit DACs, providing precise output for control applications.
  • Programmable Gain Amplifiers (PGAs): Integrated PGAs offer selectable gains, enhancing the flexibility and dynamic range of input signal measurement.
  • Temperature Sensor: An onboard temperature sensor allows for monitoring system temperature, ensuring reliable operation under varying conditions.
  • Flexible Interface: Communication with the AMC7836IPAPR is made simple through a serial peripheral interface (SPI), which is compatible with a wide range of microcontrollers and processors.
  • Power Supply: The device operates on a 2.7V to 5.5V supply voltage, accommodating various power environments.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the AMC7836IPAPR is suited for industrial-grade applications.

Applications

The AMC7836IPAPR is ideal for applications that require precise monitoring and control of analog signals. Its versatile input and output options, along with its integrated features, make it a perfect fit for:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Battery management systems
  • Medical monitoring devices

TI's AMC7836IPAPR is a comprehensive solution for designers seeking to integrate multiple analog functionalities into their systems with minimal footprint and power consumption. Its robust design and high level of integration help streamline product development, reduce system complexity, and accelerate time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7849 $73.7849
2+ $60.5414 $121.0828
3+ $58.6495 $175.9485
4+ $56.7576 $227.0304
5+ $54.8657 $274.3285
7+ $49.1899 $344.3293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess