EN
  • EN
  • DE

AMC60804YBHR

Part No AMC60804YBHR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description TRUE EML MONITOR AND CONTROLLER / Analog Monitor/Control Circuit 12 b 1M I²C, SPI 36-DSBGA (2.56x2.56)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type Analog Monitor/Control Circuit
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 1M
Data Interface I2C, SPI
Voltage - Supply 1.7V ~ 3.6V, 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA (2.56x2.56)
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337565-AMC60804YBHR
Ultra Librarian 3D Model Ultra Librarian AMC60804YBHR CAD Model

Description

The AMC60804YBHR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance product is tailored for advanced applications requiring robust and reliable signal processing capabilities.

At the heart of the AMC60804YBHR is a precision analog-to-digital converter (ADC) that offers exceptional accuracy and speed. It is an ideal solution for a wide range of applications, including industrial automation, medical equipment, communication systems, and high-end consumer electronics. The device's superior design ensures low noise levels and high dynamic range, making it perfect for processing complex signals in challenging environments.

Key Features

  • High-Speed ADC: The AMC60804YBHR boasts a high-speed sampling rate, ensuring that it can keep up with the demands of fast-paced applications.
  • Low Power Consumption: Energy efficiency is at the forefront of its design, with low power consumption that helps to minimize the overall power requirements of the system it is integrated into.
  • High Resolution: With its high-resolution ADC, this product delivers precise measurements, which is crucial for applications that depend on accuracy.
  • Durable Design: Texas Instruments has built the AMC60804YBHR to last, with a robust design that can withstand the rigors of industrial environments.

Applications

The flexibility of the AMC60804YBHR makes it suitable for a multitude of applications. Its precision and speed are beneficial in data acquisition systems, where it can accurately convert analog signals to digital data. In medical imaging, such as MRI and CT scanners, it ensures the fidelity of the captured images. The device is also a perfect fit for telecommunications, aiding in the conversion of analog voice signals to digital for clearer and more reliable communications. Moreover, it is an excellent choice for test and measurement equipment, providing the precision required for detailed analysis and diagnostics.

Overall, the AMC60804YBHR by Texas Instruments is a testament to the company's commitment to innovation and quality. It offers unparalleled performance in signal processing and is a key component in the advancement of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5082 $55.5246
7+ $15.1862 $106.3034
11+ $14.7116 $161.8276
15+ $14.2371 $213.5565
19+ $13.7625 $261.4875
25+ $12.3388 $308.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess