EN
  • EN
  • DE
  • IT

MAX9637AXA+T

Part No MAX9637AXA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO SC70-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.9 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Voltage - Input Offset 10μV
Operating Supply Current 36mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TFSOP (0.049", 1.25mm Width)
Manufacturer Package SC-70-8
Win Source Part Number 707444-MAX9637AXA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9637
Introduction Date June 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9637AXA+T CAD Model

Description

The MAX9637AXA+T from Maxim Integrated is a high-performance, low-power operational amplifier (op-amp) that is ideal for a wide range of applications. This precision op-amp is designed to offer a perfect blend of features that make it suitable for battery-powered devices, sensor interfaces, active filters, and portable instrumentation.

Key Features:

  • Low Offset Voltage: The MAX9637AXA+T provides a low input offset voltage, which enhances accuracy in precision applications.
  • High Gain Bandwidth: With a 1MHz gain bandwidth product, this op-amp is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.
  • Power Efficiency: It operates with a low supply current of just 21μA, making it extremely power-efficient and suitable for battery-operated devices.
  • Wide Supply Range: The device can operate over a wide supply voltage range from 2.7V to 5.5V, accommodating different power environments.
  • Unity-Gain Stable: The op-amp is unity-gain stable, which allows it to be used in various feedback configurations without oscillation.
  • Low Noise Performance: It offers a low input voltage noise density of 14nV/√Hz at 1kHz, ensuring minimal signal distortion and high signal integrity.

Applications:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters and audio processing
  • Data acquisition systems

The MAX9637AXA+T comes in a compact 8-pin SC70 package, which is highly space-efficient for modern electronic designs. Its extended temperature range from -40°C to +125°C ensures reliable operation across diverse environmental conditions. With its excellent performance characteristics, the MAX9637AXA+T op-amp from Maxim Integrated is a strong candidate for precision amplification needs in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0364 $51.8200
120+ $0.8504 $102.0480
185+ $0.8238 $152.4030
255+ $0.7972 $203.2860
325+ $0.7707 $250.4775
435+ $0.6910 $300.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess