EN
  • EN
  • DE

AMC1306M25QDWVRQ1

Part No AMC1306M25QDWVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE, 250-MV INPUT, PRECIS / Isolated Module 16 b 78k 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface -
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 5.5V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353395-AMC1306M25QDWVRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1306M25QDWVRQ1 CAD Model

Description

Product Overview: Texas Instruments AMC1306M25QDWVRQ1

The AMC1306M25QDWVRQ1 is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that converts an analog input signal into a high-speed, single-bit data stream. This device is designed with automotive applications in mind and is part of Texas Instruments' Quality-Enhanced Design product line, ensuring high reliability and performance under stringent conditions.

With a fixed input range of ±250 mV and an output data rate of 20 MHz, the AMC1306M25QDWVRQ1 is optimized for accurately capturing and converting analog signals in environments with high levels of electrical noise. This makes it an excellent choice for electric motor control, power monitoring, and renewable energy systems.

The modulator incorporates a differential input structure which enhances noise immunity and allows for direct interfacing with sensors, thus minimizing the need for external signal conditioning. The device's inherent isolation provides additional protection against high-voltage transients and simplifies the design of isolated systems.

Key Features:

  • Enhanced Isolation: Integrated digital isolation technology up to 4000 VPEAK ensures signal integrity and system safety.
  • High Precision: The AMC1306M25QDWVRQ1 features a low offset error and gain error, enhancing the accuracy of the data conversion process.
  • Robust Design: Suitable for harsh automotive environments, the device is AEC-Q100 qualified and operates over a temperature range of -40°C to +125°C.
  • Fail-Safe Output: In the event of a fault condition such as a loss of power or clock signal, the output enters a fail-safe state to prevent system malfunctions.

The AMC1306M25QDWVRQ1 is available in a compact, 16-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. The device also supports a wide range of supply voltages, further enhancing its adaptability to different system designs.

In conclusion, the AMC1306M25QDWVRQ1 from Texas Instruments is a high-performance, isolated modulator that offers precise data conversion and robustness for automotive and industrial applications. Its combination of features makes it a reliable choice for engineers looking to improve system accuracy and integrity.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4318 $54.3180
23+ $4.4569 $102.5087
35+ $4.3176 $151.1160
48+ $4.1784 $200.5632
62+ $4.0391 $250.4242
83+ $3.6212 $300.5596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,955 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess