EN
  • EN
  • DE

AMC1305M25DWR

Part No AMC1305M25DWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC / AMC1305x High-Precision, Reinforced Isolated Delta-Sigma Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806676-AMC1305M25DWR
Ultra Librarian 3D Model Ultra Librarian AMC1305M25DWR CAD Model

Description

Product Overview: Texas Instruments AMC1305M25DWR

The AMC1305M25DWR is a high-precision, delta-sigma (ΔΣ) modulator from Texas Instruments (TI) that converts an analog input signal into a high-speed, single-bit data stream. This device is part of TI's AMC1305 series, designed for electric motor control, power quality monitoring, and industrial process control applications. Its robust design and advanced features make it an ideal choice for high-performance industrial systems.

Key Features

  • High Accuracy: The AMC1305M25DWR boasts an exceptional signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring precise measurements and signal conversion.
  • Wide Input Bandwidth: With a bandwidth of 25kHz, this modulator can handle a broad range of frequencies, making it versatile for various applications.
  • Enhanced Isolation: The device features reinforced isolation with a high isolation voltage rating, providing excellent protection against high-voltage transients and enhancing system safety.
  • Low Power Consumption: Designed for efficiency, the AMC1305M25DWR consumes minimal power, which is crucial for energy-sensitive applications.

Applications

  • Electric Motor Control
  • Power Quality Monitoring
  • Inverters and Converters
  • Industrial Process Control
  • Renewable Energy Systems

Technical Specifications

The AMC1305M25DWR operates with a 5V analog power supply and a 3.3V digital power supply. The input voltage range is optimized for direct connection to shunt resistors or other low-level signal sources. The device is offered in a wide-body, 16-pin SOIC package with a temperature range of -40°C to +125°C, making it suitable for harsh industrial environments.

Quality and Reliability

As with all Texas Instruments products, the AMC1305M25DWR is manufactured to meet high-quality and reliability standards. It is designed to comply with stringent industrial requirements, ensuring long-term performance and stability in the field.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the AMC1305M25DWR.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4386 $51.2106
50+ $2.0009 $100.0450
78+ $1.9384 $151.1952
107+ $1.8759 $200.7213
138+ $1.8134 $250.2492
185+ $1.6258 $300.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess