EN
  • EN
  • DE

AMC1203BPSA

Part No AMC1203BPSA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOP
Family Name AMC1203
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -AMC1203BPSA-NDR, 296-27652-5, -296-27652-5-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911380-AMC1203BPSA
Ultra Librarian 3D Model Ultra Librarian AMC1203BPSA CAD Model

Description

Product Overview: Texas Instruments AMC1203BPSA

The Texas Instruments AMC1203BPSA is a high-precision, isolated delta-sigma modulator that offers a comprehensive solution for industrial applications requiring high accuracy in current and voltage measurement. This device is an essential component for designers looking to enhance system performance in motor control, power monitoring, and renewable energy systems.

Key Features

  • High Isolation Voltage: The AMC1203BPSA boasts an impressive isolation rating of 4250 VPEAK, providing robust protection against high voltage transients and enhancing system safety.
  • High Resolution: With a data output rate of 20MHz, this delta-sigma modulator achieves 16-bit resolution, ensuring precise measurement for critical applications.
  • Low Offset Error: The device features a very low offset error of ±5mV (max) and a gain error of ±0.3% (max), which translates to accurate and reliable data conversion.
  • Integrated Features: The AMC1203BPSA includes an internal reference and a clock circuit, simplifying the design and reducing external component requirements.
  • Robust Design: Built to operate over a wide temperature range of -40°C to 105°C, this modulator is suitable for harsh industrial environments.

Applications

The AMC1203BPSA is versatile and can be used in a variety of applications, such as:

  • Motor Control Systems
  • Power Inverters and Converters
  • Power Supply Units
  • Renewable Energy Systems (e.g., Solar Inverters, Wind Turbines)
  • Electricity Meters
  • Industrial Process Control

Advantages

Implementing the AMC1203BPSA in your designs brings several advantages:

  • Enhanced isolation improves system reliability and user safety.
  • High resolution and low error rates lead to superior measurement fidelity.
  • Integration of multiple features into a single chip reduces complexity and saves on board space.
  • The ability to perform accurately in extreme temperatures makes it ideal for a wide range of industrial applications.

The Texas Instruments AMC1203BPSA is a testament to the company's commitment to providing high-quality, reliable components for the most demanding industrial applications, ensuring both performance and durability.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6512 $58.2560
11+ $9.5599 $105.1589
17+ $9.2612 $157.4404
23+ $8.9624 $206.1352
29+ $8.6637 $251.2473
39+ $7.7675 $302.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,867 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess