EN
  • EN
  • DE

AM5K2E02ABD25

Part No AM5K2E02ABD25
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SOC MPU KEYSTONE II 1089FCBGA / SOC AM5K2Ex ARM Cortex A15 28nm 1089-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.25GHz
Co-Processors/DSP Network
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 1GBE (8)
USB USB 3.0 (2)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature Range 0°C ~ 85°C (TC)
Package 1089-BFBGA, FCBGA
Manufacturer Package 1089-FCBGA (27x27)
Additional Interfaces EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM
Win Source Part Number 768488-AM5K2E02ABD25
Popularity Medium
Supply and Demand Status Limited
Family Name AM5K2E02
ECCN 5A991.b.4
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5K2E02ABD25 CAD Model

Description

The AM5K2E02ABD25 is a high-performance, power-efficient microprocessor from Texas Instruments, designed to meet the demanding requirements of modern embedded applications. This advanced system-on-chip (SoC) is part of the KeyStone II family of multicore processors, which are renowned for their robust processing capabilities and flexibility in handling a wide range of computational tasks.

At the heart of the AM5K2E02ABD25 lies a dual-core ARM Cortex-A15 RISC CPU that runs at a speed of up to 1.5GHz. This powerful core is complemented by four C66x DSP (Digital Signal Processor) cores, making it an ideal choice for applications that require intensive signal processing capabilities, such as high-speed communication, industrial control, and multimedia processing.

The processor also features a rich set of peripherals and interfaces, including PCIe, Gigabit Ethernet, and high-speed USB ports, providing excellent connectivity options for various external devices. The integrated security features, such as a secure boot and cryptographic accelerators, ensure that the AM5K2E02ABD25 can handle sensitive data securely, making it suitable for applications in secure communications and defense systems.

The AM5K2E02ABD25 is built on Texas Instruments' advanced 28nm process technology, which significantly reduces power consumption while maintaining high performance. This makes the processor an excellent choice for applications that require energy efficiency, such as portable and battery-operated devices.

Developers can also take advantage of Texas Instruments' comprehensive software and development tools, which include an optimized Linux distribution, software libraries, and development kits. These resources help to accelerate the development process and enable engineers to focus on creating innovative applications that leverage the full capabilities of the AM5K2E02ABD25 processor.

In summary, the AM5K2E02ABD25 from Texas Instruments is a versatile and powerful SoC that delivers exceptional performance and efficiency for a wide range of embedded applications. Its combination of ARM and DSP cores, along with a suite of peripherals and security features, make it a compelling choice for system designers looking to push the boundaries of what's possible in embedded computing.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess