EN
  • EN
  • DE

AM4372BZDNA60

Part No AM4372BZDNA60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA CORTEX-A9 PROCESSOR / MPU AM437x RISC 32bit 600MHz 491-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Crypto Accelerator
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768465-AM4372BZDNA60
Popularity Medium
Supply and Demand Status Limited
Family Name AM4372
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM4372BZDNA60 CAD Model

Description

The AM4372BZDNA60 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of a wide range of industrial applications. This advanced MCU is part of the Sitara™ processor family, which is renowned for its integration of processing power, real-time control, graphics, and networking capabilities into a single system on chip (SoC).

Key Features

  • Processing Core: The AM4372BZDNA60 boasts an ARM Cortex-A9 core that can clock up to 1 GHz, providing robust computational power for complex tasks and applications.
  • Memory: It includes onboard memory features such as 256KB of SRAM, and a rich set of peripherals for flexible memory expansion options.
  • Real-Time Control: With its programmable real-time unit (PRU) and industrial communication subsystem (PRU-ICSS), this MCU provides precise real-time control and supports various industrial protocols, making it ideal for industrial automation and control systems.
  • Connectivity: The device offers a comprehensive set of connectivity options, including dual Gigabit Ethernet, USB, PCIe, and CAN, which facilitate easy integration into existing networks and support for high-speed data transfers.
  • Graphics: An integrated SGX530 3D graphics engine allows for the creation of sophisticated graphical user interfaces (GUIs) for human-machine interfaces (HMIs) and other display-based applications.
  • Power Efficiency: Designed with power efficiency in mind, the AM4372BZDNA60 includes features that reduce power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the AM4372BZDNA60 makes it well-suited for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Human-machine interfaces (HMIs)
  • Networking equipment
  • Point-of-sale (POS) terminals
  • Medical imaging and diagnostics

With its robust feature set and Texas Instruments' commitment to quality and reliability, the AM4372BZDNA60 stands out as a powerful and versatile solution for designers and engineers looking to push the boundaries of what's possible in industrial and embedded computing.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7694 $51.5388
5+ $21.1442 $105.7210
8+ $20.4834 $163.8672
11+ $19.8227 $218.0497
14+ $19.1619 $268.2666
18+ $17.1796 $309.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess