EN
  • EN
  • DE

F1206HB15V024TM

Part No F1206HB15V024TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 High Current Rating Fast Acting Surface Mount Fuse, 15A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969876-F1206HB15V024TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206HB15V024TM CAD Model

Description

The F1206HB15V024TM is a thin film fuse from AEM Inc designed for circuit protection. It's a 1206 sized fuse providing overcurrent protection in a compact format.

Applications

  • Mobile Phones: Used for battery and circuit protection.
  • Tablets: Protects internal components from overcurrent events.
  • Wearable Devices: Provides protection for small electronic circuits.
  • SSD (Solid State Drives): Protects sensitive components in storage devices.
  • Power Banks: Ensures safe charging and discharging.

Features

  • Size: 1206 (3.2mm x 1.6mm): Standard size for surface mount applications.
  • Voltage Rating: 15V: Maximum voltage the fuse can withstand.
  • Current Rating: 0.24A: The current at which the fuse will blow.
  • Thin Film Technology: Precise and reliable fuse element.
  • High Surge Withstand Capability: Resists temporary surge currents.
  • Fast Acting: Quickly interrupts the circuit during an overcurrent.

Benefits

  • Compact Size: Ideal for space-constrained applications.
  • Precise Overcurrent Protection: Protects components from damage.
  • High Reliability: Consistent performance in demanding environments.
  • Surge Protection: Reduces the risk of nuisance tripping.
  • Fast Response Time: Quickly isolates faults.

Additional Details

The F1206HB15V024TM fuse offers a balance between size, performance, and reliability. It is designed for applications requiring a fast-acting fuse to protect sensitive components from overcurrent conditions. The 15V rating makes it suitable for low-voltage DC circuits commonly found in portable electronics. Its construction allows for good surge withstand capability, reducing the likelihood of the fuse blowing due to transient events. This fuse is RoHS compliant and lead-free, meeting environmental standards. The interrupting rating is specified to ensure safe circuit breaking under fault conditions. The typical operating temperature range is -55°C to +125°C. Complies with industry safety standards.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1272 $57.8760
1,110+ $0.1044 $115.8840
1,715+ $0.1012 $173.5580
2,365+ $0.0979 $231.5335
3,055+ $0.0946 $289.0030
4,090+ $0.0848 $346.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess