EN
  • EN
  • DE

TPA3008D2PHPRG4

Part No TPA3008D2PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W STER 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 16 Ohm
Supply Voltage - Operating 8.5 V to 18 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 055361-TPA3008D2PHPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3008D2PHPRG4 CAD Model

Description

TPA3008D2PHPRG4 by Texas Instruments

The TPA3008D2PHPRG4 is a high-fidelity, class-D audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is part of TI's extensive range of audio amplifiers that are known for their efficiency, sound quality, and reliability. The TPA3008D2PHPRG4 is particularly suitable for a variety of applications that require high-quality audio amplification, such as home theater systems, desktop audio systems, and active speakers.

Key Features:

  • Output Power: The TPA3008D2PHPRG4 can deliver up to 20 Watts per channel into an 8-ohm load with less than 0.1% THD+N, ensuring powerful and clear audio output suitable for a range of applications.
  • Efficiency: As a class-D amplifier, it offers a high efficiency of over 90%, which means less power is wasted as heat and more is used for amplification, making it an energy-efficient choice for audio systems.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent signal-to-noise ratio, which minimizes background noise and ensures the audio output is crisp and clean.
  • Thermal and Overcurrent Protection: The IC includes built-in thermal and overcurrent protection circuits, which safeguard the device against damage from overheating and excessive current conditions.
  • Flexible Power Supply: The TPA3008D2PHPRG4 operates on a wide range of power supply voltages, from 10V to 26V, allowing for versatility in different system configurations.
  • Surface-Mount Package: The device comes in a 28-pin HTSSOP (PowerPAD) package, which is suitable for surface-mount technology (SMT), enabling compact and space-efficient PCB designs.

Applications:

  • Home Theater Systems
  • Desktop Audio Systems
  • Active Speakers
  • Television Sound Systems

The TPA3008D2PHPRG4 is an excellent choice for designers and audio enthusiasts looking for a robust, high-quality audio amplifier solution. Its combination of power, efficiency, and audio performance, along with the reliability of Texas Instruments' products, makes it a go-to component for premium audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8665 $53.5995
7+ $14.6597 $102.6179
11+ $14.2016 $156.2176
15+ $13.7435 $206.1525
19+ $13.2854 $252.4226
26+ $11.9110 $309.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,021 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess