EN
  • EN
  • DE

AM3894CCYGA120

Part No AM3894CCYGA120
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.2GHZ 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 1031-BFBGA, FCBGA
Case / Package 1031-FCBGA (25x25)
Family Name AM3894
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Other Part Number AM3894CCYGA120-ND, 296-43541
Quantity per package 44
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860932-AM3894CCYGA120
Ultra Librarian 3D Model Ultra Librarian AM3894CCYGA120 CAD Model

Description

The AM3894CCYGA120 is a high-performance, integrated multimedia processor from Texas Instruments, designed to meet the demands of a wide range of applications. This advanced system-on-chip (SoC) is part of Texas Instruments' Sitara™ family and is tailored to deliver exceptional processing power for industrial, consumer, and automotive applications.

Key Features

  • Advanced ARM Core: At the heart of the AM3894CCYGA120 is an ARM Cortex-A8 processor core running at a clock speed of up to 1.2 GHz, providing robust performance for complex computing tasks.
  • Integrated Graphics: The processor includes an integrated 3D graphics accelerator that supports high-resolution displays and advanced graphical user interfaces, making it ideal for multimedia-intensive applications.
  • High-Definition Video Support: With its dedicated hardware video accelerator, the chip can encode and decode high-definition video streams, ensuring smooth playback and recording of HD content.
  • Rich Peripherals: A suite of onboard peripherals, including multiple USB ports, Ethernet, HDMI, and more, allows for versatile connectivity options and simplifies system design.
  • Memory Flexibility: The AM3894CCYGA120 supports a range of memory interfaces, including DDR2, DDR3, and NAND flash, providing flexibility for system memory design and expansion.

Applications

The processor's versatile feature set makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Interactive point-of-sale kiosks
  • Home automation and security systems
  • In-vehicle infotainment and navigation systems
  • Digital signage and gaming consoles

Technical Specifications

Parameter Value
CPU Core ARM Cortex-A8
Clock Speed Up to 1.2 GHz
Graphics Integrated 3D Accelerator
Video Support HD Video Accelerator
Memory Interfaces DDR2, DDR3, NAND Flash
Connectivity USB, Ethernet, HDMI, etc.

For developers and manufacturers looking for a powerful, flexible, and cost-effective processor solution, the AM3894CCYGA120 from Texas Instruments stands out as a top choice that can drive innovation and performance in a variety of electronic products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5495 $107.5495
2+ $104.0801 $208.1602
3+ $100.6108 $301.8324
4+ $90.2028 $360.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess