EN
  • EN
  • DE

AM3356BZCZ30

Part No AM3356BZCZ30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 300MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 300MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 324-LFBGA
Case / Package 324-NFBGA (15x15)
Family Name AM3356
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number AM3356BZCZ30-ND, -296-42900-5-ND, 296-42900-5
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860929-AM3356BZCZ30
Ultra Librarian 3D Model Ultra Librarian AM3356BZCZ30 CAD Model

Description

The AM3356BZCZ30 is a high-performance microprocessor from Texas Instruments, tailored to meet the demanding requirements of modern embedded applications. This advanced system-on-chip (SoC) integrates a wide array of features to provide a robust platform for a variety of industrial, consumer, and networking devices.

Key Features

  • CPU Core: At the heart of the AM3356BZCZ30 is an ARM Cortex-A8 processor that can run up to 1GHz. This powerful core supports advanced features such as NEON SIMD extensions and a floating-point unit, ensuring efficient processing for both integer and floating-point computations.
  • Memory: The device supports various types of external memory interfaces, including DDR2/DDR3, which allows designers to choose the optimal memory solution for their application.
  • Graphics: Integrated PowerVR SGX graphics accelerator allows for 2D/3D graphics processing, making it suitable for applications requiring rich graphical user interfaces.
  • Connectivity: A broad range of connectivity options are available, including multiple USB ports, Gigabit Ethernet MAC, CAN, I2C, SPI, and UART interfaces, providing versatile peripheral integration.
  • Industrial Interface: The processor includes a programmable real-time unit subsystem and industrial communication subsystem (PRU-ICSS) for industrial protocols such as EtherCAT, PROFINET, EtherNet/IP, and others, which is crucial for industrial automation applications.
  • Power Efficiency: Designed with power efficiency in mind, the AM3356BZCZ30 features multiple power domains and an integrated power management system that helps reduce overall power consumption.

Applications

The versatility of the AM3356BZCZ30 makes it an ideal choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Networking equipment such as switches and routers
  • Portable data terminals
  • Medical equipment
  • Home automation and security systems

With its robust feature set, the AM3356BZCZ30 provides developers with a highly integrated and flexible SoC solution, enabling the creation of sophisticated and power-efficient products in a compact form factor.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess