EN
  • EN
  • DE

AM3352BZCZA100

Part No AM3352BZCZA100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray / IC MPU SITARA 1.0GHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 105°C (TJ)
Security Features Cryptography, Random Number Generator
Case / Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016560-AM3352BZCZA100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 126
Family Name AM3352
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AM3352BZCZA100 CAD Model

Description

Introducing the AM3352BZCZA100 Microprocessor from Texas Instruments

The AM3352BZCZA100 is a high-performance microprocessor that is part of the Sitara™ AM335x family of products from Texas Instruments. This advanced microprocessor is designed to cater to a wide range of industrial applications, including automation, human-machine interface (HMI), networking, and point-of-service equipment. With its impressive set of features, it offers a perfect blend of power efficiency, processing capabilities, and flexibility.

At the heart of the AM3352BZCZA100 lies an ARM® Cortex®-A8 core that can run up to 1GHz. This powerful core is complemented by a rich set of peripherals and interfaces that are optimized for performance and power management. The device includes a comprehensive power and clock management scheme that allows for high-efficiency operation, reducing the overall power consumption of the system.

One of the standout features of the AM3352BZCZA100 is its integrated graphics processing unit (GPU). The GPU supports high-quality, 3D graphics acceleration, which is essential for modern user interfaces and multimedia applications. Additionally, the processor comes with a programmable real-time unit and industrial communication subsystem (PRU-ICSS), which enables real-time industrial communications and is capable of handling protocols such as EtherCAT, PROFIBUS, Ethernet/IP, and more.

The connectivity options on the AM3352BZCZA100 are extensive and include multiple USB ports, Gigabit Ethernet, CAN, UART, I2C, and SPI interfaces. This ensures that the processor can easily connect to other devices and form the backbone of complex systems. Moreover, the device is equipped with a secure boot and cryptographic acceleration, providing a secure environment for critical applications.

For developers, Texas Instruments offers a supportive ecosystem that includes software, tools, and community resources to help accelerate product development. The AM3352BZCZA100 is also backed by a long-term product lifecycle, which is crucial for industrial applications where longevity and reliability are paramount.

In conclusion, the AM3352BZCZA100 from Texas Instruments is a robust and versatile microprocessor that is ideal for a wide array of applications. Its combination of processing power, graphics capabilities, and industrial communication support makes it a go-to choice for engineers looking to create sophisticated and durable systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess