EN
  • EN
  • DE

TDA8574T/N1

Part No TDA8574T/N1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840071-TDA8574T/N1
Ultra Librarian 3D Model Ultra Librarian TDA8574T/N1 CAD Model

Description

The TDA8574T/N1 is a high-performance integrated circuit manufactured by NXP Semiconductors, designed specifically for car radio applications. This robust audio amplifier is part of NXP's commitment to providing advanced solutions for automotive entertainment systems.

Key Features

  • Amplifier Type: The TDA8574T/N1 is a class-B output amplifier, which offers a balanced combination of efficiency and audio performance.
  • Output Power: It can deliver a high output power, capable of driving stereo speakers in a car audio system without the need for additional heat sinks under normal listening conditions.
  • Flexible Supply Voltage: The device operates over a wide range of supply voltages, accommodating the variable electrical environments found in automotive settings.
  • Protection Features: It comes with built-in protection systems against overtemperature, short-circuit, and other potential damage scenarios, ensuring reliability and longevity.
  • Low Distortion: The TDA8574T/N1 is designed to produce low levels of harmonic distortion, resulting in clear and high-quality audio output.

Applications

The primary application of the TDA8574T/N1 is in car radio systems, where it serves as a powerful audio amplifier. Its high-quality sound reproduction and robust design make it ideal for automotive environments where durability and performance are key.

Technical Specifications

Parameter Value
Supply Voltage Range 6 V to 18 V
Number of Channels 4
Total Harmonic Distortion (THD) Low
Operating Temperature -40°C to +85°C
Package ZIP17

Conclusion

The TDA8574T/N1 from NXP Semiconductors is a reliable and efficient solution for automotive audio amplification. With its robust feature set and protection mechanisms, it stands out as a preferred option for car radio manufacturers seeking quality and durability in their audio components.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5489 $61.9560
95+ $1.2717 $120.8115
145+ $1.2312 $178.5240
195+ $1.1920 $232.4400
255+ $1.1527 $293.9385
340+ $1.0326 $351.0840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess