EN
  • EN
  • DE

AM3352BZCE30R

Part No AM3352BZCE30R
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC ARM CORTEX MPU 298NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Manufacturer Texas Instruments
Series Sitara™
Package Reel - TR
Core Processor ARM® Cortex®-A8
Speed 300MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 298-LFBGA
Case / Package 298-NFBGA (13x13)
Family Name AM3352
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860927-AM3352BZCE30R
Ultra Librarian 3D Model Ultra Librarian AM3352BZCE30R CAD Model

Description

The AM3352BZCE30R is a high-performance microprocessor from Texas Instruments, designed with a focus on industrial and consumer applications. This powerful integrated circuit is part of the Sitara™ processor family, known for their reliable performance and flexible architecture.

Key Features

  • Core: The AM3352BZCE30R is based on the ARM Cortex-A8 processor, which operates at a speed of up to 1 GHz, delivering the computational power necessary for complex tasks and applications.
  • Memory: This microprocessor supports a range of external memory interfaces, including DDR2, DDR3, and DDR3L, allowing for flexible system memory configurations and ensuring compatibility with various memory types.
  • Graphics: While the AM3352BZCE30R does not include an onboard 3D graphics accelerator, it is still capable of driving basic graphical user interfaces and display functions, making it suitable for applications that do not require intensive graphics processing.
  • Connectivity: It offers a rich set of peripherals, such as multiple UARTs, I2C, SPI, and USB ports, facilitating easy connection with other components and devices within a system.
  • Industrial Interface: The processor includes industrial communication protocols like CAN, enabling its use in automotive and industrial control systems.
  • Power Efficiency: Designed for optimized power consumption, the AM3352BZCE30R is suitable for power-sensitive applications, contributing to the overall efficiency of the system it is integrated into.

Applications

The versatility of the AM3352BZCE30R makes it ideal for a wide range of applications. It is commonly used in:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Networking equipment, such as routers and switches
  • Point-of-service (POS) terminals
  • Home automation and smart energy solutions

Package and Quality

The AM3352BZCE30R comes in a 324-pin BGA (Ball Grid Array) package, which allows for compact and reliable integration into various electronic assemblies. Texas Instruments ensures high-quality standards, making this processor a dependable choice for critical and long-life applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7434 $58.9736
9+ $12.0972 $108.8748
13+ $11.7192 $152.3496
18+ $11.3411 $204.1398
23+ $10.9631 $252.1513
31+ $9.8290 $304.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess