EN
  • EN
  • DE

AM26LV32EMDREP

Part No AM26LV32EMDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD DIFF LINE RCVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 35mV
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1016555-AM26LV32EMDREP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Medical
Ultra Librarian 3D Model Ultra Librarian AM26LV32EMDREP CAD Model

Description

Product Overview: Texas Instruments AM26LV32EMDREP

The Texas Instruments AM26LV32EMDREP is a robust, low-voltage differential line receiver designed to meet the stringent requirements of industrial applications. This device is part of Texas Instruments' range of interface products that ensure reliable communication in noisy environments and over long distances. The AM26LV32EMDREP is particularly suitable for balanced and unbalanced digital data transmission.

Key Features

  • Enhanced Electromagnetic Compatibility: The AM26LV32EMDREP is designed to provide high immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD), which makes it ideal for harsh industrial environments where reliability is critical.
  • Low-Voltage Operation: This line receiver operates at a 3.3V supply voltage, making it compatible with modern low-voltage logic, which helps in reducing the overall power consumption of the system.
  • High Speed: With a signaling rate of up to 50 Mbps, the AM26LV32EMDREP is capable of supporting high-speed data transmission, ensuring efficient communication between devices.
  • Fail-Safe Design: The device features a fail-safe mechanism that ensures the output is in a high state if the inputs are open or shorted. This prevents false signaling in the absence of input signals.
  • Wide Temperature Range: The receiver is capable of operating over an extended industrial temperature range of -40°C to +125°C, which ensures reliable performance under varying environmental conditions.

Applications

The AM26LV32EMDREP is versatile and can be used in a multitude of applications, including but not limited to:

  • Factory automation and control systems
  • Industrial field bus networks
  • Data acquisition systems
  • High-speed modems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AM26LV32EMDREP is no exception. It is manufactured with the highest standards and has been rigorously tested to meet the industrial specifications for performance and reliability. The device also comes in a space-saving 16-pin SOIC package, which is ideal for compact PCB layouts.

In summary, the AM26LV32EMDREP from Texas Instruments is a high-performance, low-voltage differential line receiver that offers a combination of speed, robustness, and reliability, making it an excellent choice for critical industrial applications where data integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7833 $52.6998
14+ $7.2068 $100.8952
22+ $6.9816 $153.5952
30+ $6.7564 $202.6920
39+ $6.5312 $254.7168
52+ $5.8555 $304.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,773 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess