EN
  • EN
  • DE

AM26LV31C

Part No AM26LV31C
Manufacturer Texas Instruments
Catalog Hard To Find
Description LOW-VOLTAGE HIGH-SPEED QUADRUPLE DIFFERENTIAL LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1143493-AM26LV31C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LV31C CAD Model

Description

The AM26LV31C is a robust, low-voltage, high-speed quadruple differential line driver designed by Texas Instruments. Engineered to deliver exceptional performance in signal transmission, this component is ideal for applications requiring the transmission of high-speed data over long distances or through environments with high levels of electrical noise.

This device operates from a single 3.3V supply, making it compatible with modern low-voltage systems. The AM26LV31C is capable of delivering high-speed data transmission rates, ensuring reliable communication between devices in a system. Furthermore, the driver features a wide common-mode voltage range and is designed to be compliant with the TIA/EIA-422-B and ITU-T V.11 standards, making it versatile and suitable for a variety of communication protocols.

Key Features

  • Operates from a Single 3.3V Supply
  • Low Power Consumption
  • High-Speed Operation: up to 10 Mbps
  • Meets or Exceeds the Requirements of TIA/EIA-422-B and ITU-T V.11
  • Differential Output Exceeds 2 V
  • Wide Driver Common-Mode Voltage Range: -7V to +12V
  • Thermal Shutdown Protection
  • Low-Voltage TTL (LVTTL) Logic Interface
  • Available in SOIC (D) and TSSOP (PW) Packages

Applications

The AM26LV31C is a versatile component that can be used across various applications where reliable data transmission is critical. It is particularly well-suited for industrial environments, telecommunications, and networking equipment. Additionally, it is ideal for point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AM26LV31C is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance. With thermal shutdown protection, the device safeguards itself against overheating, further enhancing its operational lifespan.

Whether you are designing a sophisticated industrial control system or developing high-speed communication interfaces, the AM26LV31C provides a reliable solution for your differential signal transmission needs.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess