EN
  • EN
  • DE

AM26LS33AMWB

Part No AM26LS33AMWB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AM26LS33AM QUADRUPLE DIFFERENTIA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1203913-AM26LS33AMWB
Ultra Librarian 3D Model Ultra Librarian AM26LS33AMWB CAD Model

Description

Introducing the AM26LS33AMWB: A Robust Quadruple Differential Line Receiver from Texas Instruments

The AM26LS33AMWB is a powerful quadruple differential line receiver designed to meet the stringent requirements of balanced and unbalanced digital data transmission. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device offers a perfect blend of performance and reliability for industrial and commercial applications.

Key Features

  • Compatibility: The AM26LS33AMWB is compatible with ANSI Standards EIA/TIA-422-B and RS-423-B, ensuring its suitability for a wide range of communication protocols.
  • Operational Efficiency: It operates over a wide range of single or dual supply voltages, making it incredibly versatile for various system designs.
  • High-Speed Performance: This line receiver can handle data rates up to 10 Mbps, making it an excellent choice for high-speed data communication tasks.
  • Differential Inputs: It features four independent differential line receivers, each with its own set of inputs and outputs, providing flexibility in handling multiple data streams simultaneously.
  • Robust Design: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in extreme environmental conditions.
  • Fail-Safe Design: It includes a fail-safe feature that ensures a high output state if inputs are left open, providing additional system safety.

Applications

The AM26LS33AMWB is ideal for applications that require high-speed data transfer and robust noise immunity. It's commonly used in:

  • Telecommunications systems
  • Professional video equipment
  • Industrial control and automation
  • Data acquisition systems
  • Networking equipment and interfaces

Quality and Reliability

With Texas Instruments' commitment to quality, the AM26LS33AMWB is designed to meet the highest industry standards. Its performance is backed by rigorous testing and quality control processes, ensuring that each device meets the exact specifications for reliable and consistent operation.

In summary, the AM26LS33AMWB from Texas Instruments is a sophisticated solution for systems demanding high-speed, reliable communication under various conditions. Its robust design and compatibility with multiple standards make it a versatile choice for designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4110 $52.2330
7+ $14.2859 $100.0013
11+ $13.8395 $152.2345
15+ $13.3930 $200.8950
20+ $12.9466 $258.9320
26+ $11.6073 $301.7898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess