EN
  • EN
  • DE

AM26LS32ACPWRE4

Part No AM26LS32ACPWRE4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Quadruple Differential Line Receivers 16-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Data Rate 10 Mbps
ESD Protection No
Height 1.2 mm
Lead Free Yes
Length 5 mm
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Current 70 mA
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Drivers 0
Number of Pins 16
Number of Receivers 4
Operating Supply Current 70 mA
Operating Supply Voltage 5 V
RoHS Compliant
Thickness 1 mm
Weight 61.887009 mg
Width 4.4 mm
Win Source Part Number 1044506-AM26LS32ACPWRE4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM26LS32ACPWRE4 CAD Model

Description

The AM26LS32ACPWRE4 is a robust line receiver from Texas Instruments, designed to meet the stringent requirements of communication and industrial applications. This integrated circuit is part of the AM26LS32A series, which are quadruple differential line receivers that consist of four independent differential line receivers with three-state outputs. Each receiver is designed to handle balanced or unbalanced digital data transmission while maintaining high signal integrity.

Key Features

  • Interface Type: Differential, designed to offer improved noise immunity and signal integrity.
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Package: TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Output Type: 3-State, allowing multiple devices to share a common bus line without interference.
  • Propagation Delay Time: 10ns, delivering fast response times suitable for high-speed data transmission.

Applications

The AM26LS32ACPWRE4 is ideal for a variety of applications where reliable data transmission is critical. These applications include:

  • Telecommunications systems
  • Data acquisition systems
  • Instrumentation
  • Process control environments
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AM26LS32ACPWRE4 is no exception. It is manufactured to the highest standards to ensure that it meets the requirements of the most demanding applications. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Conclusion

Overall, the AM26LS32ACPWRE4 is a reliable and versatile line receiver that offers high performance for digital communication systems. Its robust design, combined with Texas Instruments' reputation for quality, makes it a preferred choice for engineers and designers looking for dependable and efficient data transmission solutions.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4330 $51.9600
285+ $0.3553 $101.2605
440+ $0.3442 $151.4480
605+ $0.3331 $201.5255
780+ $0.3220 $251.1600
1,040+ $0.2887 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess