Product Overview: PI90LV048AW from Diodes Incorporated
The PI90LV048AW is a high-performance, low-voltage differential signaling (LVDS) quad receiver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is engineered to support high-speed bidirectional data communication on multipoint bus transmission lines.
Key Features
- High Data Rate: Capable of operating at a significant data rate, the PI90LV048AW is ideal for applications requiring fast data transfer.
- Low Voltage Operation: As suggested by its name, this receiver operates at low voltages, making it suitable for energy-efficient designs and battery-powered applications.
- LVDS Interface: The LVDS technology ensures minimal electromagnetic interference (EMI), reduced power consumption, and lower voltage swing compared to other signaling technologies.
- Robust Protection: It includes fail-safe circuitry that ensures a logic high output when inputs are shorted or open, providing additional reliability and robustness to the system.
Applications
The PI90LV048AW is versatile and can be used in a variety of applications. Some of the common applications include:
- High-speed data communication for networking and telecommunications.
- Data transmission in computing applications such as servers, workstations, and storage systems.
- Industrial control systems where reliable data transfer is critical.
- Automotive infotainment and advanced driver assistance systems (ADAS) requiring high-speed data handling.
Product Specifications
The PI90LV048AW is characterized by the following specifications:
- Power Supply Voltage: 3.3V ±10%
- Operating Temperature Range: -40°C to +85°C
- Package: Available in a standard TSSOP package, providing a compact solution for space-constrained applications.
In conclusion, the PI90LV048AW from Diodes Incorporated represents a reliable and efficient solution for high-speed data communication in a variety of electronic systems. Its low-voltage operation, high data rate capability, and robust protection features make it a valuable component for designers looking to enhance their data transmission infrastructure.