EN
  • EN
  • DE

AM26C32INS

Part No AM26C32INS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER, 4 FUNC, 4 RCVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 729523-AM26C32INS
Ultra Librarian 3D Model Ultra Librarian AM26C32INS CAD Model

Description

The AM26C32INS from Texas Instruments is a quadruple differential line receiver designed to meet the stringent requirements of TIA/EIA-422-B and ITU Recommendation V.11. This integrated circuit is optimized for balanced and multipoint bus transmission at rates of up to 10 million bits per second (10 Mbps).

Key Features

  • Meets or exceeds the requirements of TIA/EIA-422-B and ITU Recommendation V.11
  • Operates from a single 5V supply
  • Interoperable with existing 5V TTL logic
  • High input impedance
  • Open-circuit, short-circuit, and idle-bus fail-safe
  • Up to 10 Mbps data rate
  • 3-state TTL-compatible outputs
  • Industrial temperature range: -40°C to 85°C

Product Applications

The AM26C32INS is primarily used in applications that require high-speed data transmission over long distances or in electrically noisy environments. It is well-suited for digital data systems, instrumentation, control systems, and local area networks. The device's fail-safe features make it particularly effective in industrial settings where line faults may occur.

Package and Quality

This device is offered in a 16-pin plastic DIP (Dual In-line Package) making it suitable for through-hole mounting. The AM26C32INS is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of industrial conditions.

Reliability and Support

Texas Instruments provides extensive support and a robust quality system that ensures the reliability of the AM26C32INS. Customers can access a wide range of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of this line receiver into their projects.

Ordering Information

To order the AM26C32INS or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure you reference the correct part number to receive the exact specifications outlined above.

Note: The information provided in this description is subject to change without notice. For the latest specifications and product details, always refer to the manufacturer's official documentation.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6180 $50.7980
27+ $3.7892 $102.3084
41+ $3.6708 $150.5028
57+ $3.5524 $202.4868
73+ $3.4339 $250.6747
98+ $3.0787 $301.7126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess