EN
  • EN
  • DE

74HC595ADR2G

Part No 74HC595ADR2G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713188-74HC595ADR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC595ADR2G CAD Model

Description

Product Overview: 74HC595ADR2G

The 74HC595ADR2G is a high-performance, 8-bit shift register with serial-to-parallel data conversion capabilities, manufactured by ON Semiconductor. This integrated circuit (IC) is designed for the efficient handling of digital data in a wide range of applications, from consumer electronics to industrial control systems. The device is part of the 74HC series, which is known for its high-speed CMOS technology.

Key Features

  • Shift Register: 8-bit serial-in, serial or parallel-out shift with output latches for easy data manipulation.
  • High-Speed Operation: Compatible with typical clock frequencies up to 100 MHz, allowing for rapid data processing and throughput.
  • Versatile Voltage Range: Operates with a supply voltage ranging from 2V to 6V, making it suitable for various logic level requirements.
  • Low Power Consumption: CMOS technology ensures low power dissipation, which is crucial for battery-operated devices.
  • Multiple Package Types: Available in a variety of package types, including SOIC, TSSOP, and others to fit different assembly requirements.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, providing sufficient output current for most applications.

Applications

The 74HC595ADR2G is ideal for expanding the number of output ports in microcontroller-based systems, LED displays, and digital control applications. Its serial-to-parallel conversion ability enables the reduction of I/O pin usage on microcontrollers, making it an excellent choice for interface expansion. Additionally, it is commonly used in data acquisition systems, communication systems, and any application requiring an efficient means of data manipulation and output expansion.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 74HC595ADR2G is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a dependable solution for designers and engineers.

Environmental Compliance

The 74HC595ADR2G is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs. This commitment to sustainability reflects ON Semiconductor's dedication to responsible manufacturing practices.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess