EN
  • EN
  • DE
  • IT

STM32F101C6T6ATR

Part No STM32F101C6T6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 36MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F101
Other Names 497-18753-1,STM32F101C6T6ATR,497-18753-6,497-18753-2
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263067-STM32F101C6T6ATR
Ultra Librarian 3D Model Ultra Librarian STM32F101C6T6ATR CAD Model

Description

STM32F101C6T6ATR Microcontroller Overview

The STM32F101C6T6ATR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM32 F1 series. This MCU is based on the ARM Cortex-M3 processor core, which operates at a frequency of up to 36 MHz. The STM32F101C6T6ATR is designed with the robustness and versatility to be used in a wide range of applications, including industrial control systems, automotive applications, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 36 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for complex applications and software.
  • Debugging: Integrated debugging and programming features via SWD (Serial Wire Debug) and JTAG interfaces, ensuring easy development and troubleshooting.
  • I/O Ports: Up to 37 I/O ports with interrupt capability, allowing for flexible connection to peripheral devices.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels, enabling accurate analog signal measurement.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces, facilitating communication with other microcontrollers and peripheral devices.
  • Timers: Multiple 16-bit timers, including a PWM timer for motor control and other timing-sensitive operations.

Advanced Peripherals and Low Power Consumption

The STM32F101C6T6ATR features several advanced peripherals, including a nested vectored interrupt controller (NVIC) for fast and efficient handling of interrupts. Additionally, this MCU offers various low power modes, such as Sleep, Stop, and Standby, which are essential for battery-powered or energy-sensitive applications.

Package and Temperature Range

This MCU comes in a LQFP48 package, which is suitable for space-constrained applications while still offering sufficient I/O options. It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

The STM32F101C6T6ATR is a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions that meet the needs of a diverse set of applications, offering a balance of performance, power efficiency, and integration.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7363 $51.6267
22+ $4.7068 $103.5496
33+ $4.5597 $150.4701
46+ $4.4126 $202.9796
59+ $4.2655 $251.6645
79+ $3.8242 $302.1118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess