EN
  • EN
  • DE

AM26C31Q

Part No AM26C31Q
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143456-AM26C31Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26C31Q CAD Model

Description

Product Overview: AM26C31Q from Texas Instruments

The AM26C31Q is a robust, high-speed quadruple differential line driver designed by Texas Instruments. It is specifically engineered to meet the stringent requirements of standards such as TIA/EIA-422-B and ITU Recommendation V.11. This makes the AM26C31Q an ideal choice for digital communication systems that require balanced transmission lines and high data rates.

Constructed with advanced BiCMOS technology, the AM26C31Q boasts a unique blend of speed and power efficiency. It is capable of delivering high-speed operation with a typical propagation delay time of 10 ns and a maximum of 15 ns, ensuring rapid data transmission for time-sensitive applications.

The device features four differential line drivers in a single package, each capable of driving balanced lines or interface buses in digital systems. The outputs are designed to offer high-current capability, capable of sourcing up to 24 mA and sinking up to 20 mA. This high drive current makes the AM26C31Q suitable for multiple termination topologies, enhancing its versatility in various system designs.

One of the key attributes of the AM26C31Q is its wide supply voltage range, from 4.5V to 5.5V, which allows for flexible integration into both existing and new designs. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

For protection and reliability, the AM26C31Q includes positive and negative current limiting and thermal shutdown features. The outputs are also designed to be disabled in the high impedance state, ensuring minimal power consumption when the device is not actively driving a bus.

The AM26C31Q is available in a variety of package types, including the space-saving 16-pin SOIC (D), the compact 16-pin SSOP (DB), and the standard 16-pin PDIP (N), providing flexibility for different PCB layouts and assembly processes.

In summary, Texas Instruments' AM26C31Q is a highly reliable and efficient solution for high-speed differential line driving applications. Its robust feature set, combined with its compliance with industry standards, makes it an excellent choice for designers looking to enhance their digital communication systems.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9360 $53.4240
21+ $4.8706 $102.2826
32+ $4.7184 $150.9888
44+ $4.5662 $200.9128
57+ $4.4140 $251.5980
76+ $3.9574 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess