EN
  • EN
  • DE

AM1806EZCG4

Part No AM1806EZCG4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768432-AM1806EZCG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1806EZCG4 CAD Model

Description

The AM1806EZCG4 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded systems. This advanced MCU is part of the Sitara™ family, which is renowned for its integration of an ARM9 core with a rich set of peripherals and interfaces. The AM1806EZCG4 is an ideal choice for applications requiring a balance between processing power and power efficiency.

Key Features

  • ARM926EJ-S Core: At the heart of the AM1806EZCG4 is an efficient ARM926EJ-S core that can run up to 456 MHz, providing a solid foundation for applications that require signal processing and control tasks.
  • Memory: It comes equipped with a range of memory options including a 16KB instruction cache, a 16KB data cache, and a 64KB RAM, ensuring smooth and efficient operation.
  • Connectivity: This MCU boasts an array of connectivity features including USB 2.0 OTG with PHY, two 10/100 Mb/s Ethernet MACs, and multiple serial interfaces (UART, SPI, I2C), making it versatile for a wide range of communication requirements.
  • High-Resolution Timers: High-resolution timers are available for precise event control and timing operations, which is crucial for industrial control applications.
  • Enhanced Security: Security features such as a secure boot loader and a 128-bit AES encryption/decryption engine provide robust protection against unauthorized access and ensure data integrity.
  • Operating Temperature Range: The device operates efficiently across an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The AM1806EZCG4 is designed to be a versatile MCU that can be used in a variety of applications. It is particularly well-suited for industrial automation, HMI (Human Machine Interface), networking, and automotive infotainment systems, where its high-speed processing, connectivity, and security features can be fully utilized.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AM1806EZCG4 is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability and performance.

In summary, the AM1806EZCG4 from Texas Instruments is a powerful and reliable MCU that offers a comprehensive set of features for complex embedded systems. With its robust processing core, extensive connectivity options, and security features, it stands out as a top choice for engineers and designers looking to develop advanced electronic products.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess