EN
  • EN
  • DE

AM1802EZWTD3

Part No AM1802EZWTD3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 300MHZ 361NFBGA / MPU AM1x RISC 32bit 300MHz 1.8V/3.3V 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Win Source Part Number 768430-AM1802EZWTD3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1802
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1802EZWTD3 CAD Model

Description

The Texas Instruments AM1802EZWTD3 is a highly integrated microcontroller that is part of the Sitara™ family, designed to meet the needs of sophisticated, embedded applications. This product is engineered to deliver high performance, enhanced connectivity, and rich interface support, making it suitable for a wide range of industrial applications including automation, human-machine interface (HMI), and networking.

Key Features

  • High-Performance ARM9 Core: At the heart of the AM1802EZWTD3 is an ARM926EJ-S core that operates at up to 375 MHz, providing the computational power necessary for complex tasks and multitasking.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals including USB 2.0 OTG with PHY, Ethernet MAC, CAN, SPI, I2C, and multiple UARTs, ensuring versatile connectivity options.
  • Robust Memory Interface: With support for DDR2, NAND Flash, and NOR Flash, the AM1802EZWTD3 offers flexible memory options to accommodate different storage and data throughput requirements.
  • Enhanced Security: Security features such as a Cryptographic Accelerator and a Secure Boot ROM are embedded to protect against unauthorized access and software piracy.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption profile, making it ideal for applications where power availability is a constraint.

Applications

The AM1802EZWTD3 is adept at handling the demands of a variety of applications. It is particularly well-suited for:

  • Industrial Automation and Control Systems
  • Point-of-Service Terminals
  • Medical Equipment
  • Test and Measurement Systems
  • Networking Equipment

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including detailed datasheets, technical documentation, application notes, and development tools. This ensures a smooth development process from initial design to final product deployment.

The AM1802EZWTD3 embodies Texas Instruments' commitment to providing high-quality, reliable components for the embedded market, offering both performance and versatility to meet the evolving needs of modern industrial applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6592 $53.3184
5+ $21.8743 $109.3715
8+ $21.1907 $169.5256
10+ $20.5071 $205.0710
13+ $19.8236 $257.7068
17+ $17.7728 $302.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess