EN
  • EN
  • DE

ALVCH16245

Part No ALVCH16245
Manufacturer Texas Instruments
Catalog Hard To Find
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1143362-ALVCH16245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALVCH16245 CAD Model

Description

The ALVCH16245 from Texas Instruments is a high-performance, 16-bit bus transceiver designed to facilitate bidirectional communication between data buses. The device is part of TI's advanced low-voltage CMOS (ALVC) family, which is known for its low-power consumption and high-speed operation. This makes the ALVCH16245 an ideal choice for interfacing with high-speed microprocessors or microcontrollers and can be used in a wide range of applications, including servers, networking, telecommunications, and industrial systems.

Key Features

  • High-Speed Data Transfer: The ALVCH16245 operates at high speeds, ensuring quick and efficient data transfer between buses.
  • Low-Power Consumption: It is optimized for low-power operation, which reduces the overall power consumption of the system it's integrated into.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, typically from 2.3V to 3.6V, providing design flexibility for various system voltage levels.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count.
  • Flow-Through Architecture: Designed with a flow-through pinout, the ALVCH16245 facilitates easy PCB layout by simplifying the routing of traces between the input and output ports.

Technical Specifications

  • Logic Type: CMOS
  • Number of Channels: 16
  • Directionality: Bidirectional
  • Output Type: 3-State
  • Mounting Type: Surface Mount

Applications

The ALVCH16245 is versatile and can be used in a variety of applications that require high-speed data transfer and low-power operation. Its robust design and advanced features make it suitable for:

  • Data communication systems
  • Networking equipment
  • Telecommunication interfaces
  • Industrial control systems
  • Server and storage platforms

In conclusion, the ALVCH16245 from Texas Instruments is a reliable and efficient solution for modern electronic systems requiring high-speed bidirectional data transfer. Its low-power consumption, wide voltage range, and advanced features such as bus-hold inputs and flow-through architecture make it a smart choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Genesys
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8640 $53.1840
14+ $7.2731 $101.8234
22+ $7.0458 $155.0076
30+ $6.8185 $204.5550
38+ $6.5912 $250.4656
51+ $5.9094 $301.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess