EN
  • EN
  • DE

ALM2402QPWPRQ1

Part No ALM2402QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Amplifier Circuit Rail-to-Rail 14-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name ALM2402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-42406-2, 296-42406-1, 296-42406-6, -296-42406-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860888-ALM2402QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian ALM2402QPWPRQ1 CAD Model

Description

The ALM2402QPWPRQ1 is a high-precision, automotive-grade operational amplifier designed and manufactured by Texas Instruments (TI). This op-amp is part of TI's extensive line of automotive products that meet the stringent requirements of the automotive industry. It is specifically engineered to provide optimal performance in a variety of automotive applications, such as sensor signal conditioning, powertrain control systems, and battery management systems.

The ALM2402QPWPRQ1 is characterized by its low offset voltage, which ensures accuracy in signal amplification. This feature is particularly important in automotive systems, where precise signal processing is crucial for safety and efficiency. Additionally, the device boasts a high common-mode rejection ratio (CMRR) and a low input bias current, further contributing to its overall precision and stability.

With an extended temperature range, the ALM2402QPWPRQ1 is designed to operate reliably under the extreme conditions commonly found in automotive environments. This operational amplifier is capable of handling temperatures ranging from -40°C to +125°C, making it suitable for use in various climates and under different engine temperatures.

The device comes in a power-efficient package, ensuring minimal power consumption without compromising performance. This is essential for modern vehicles that demand energy efficiency, especially in the context of electric and hybrid vehicles where power conservation is key to extending battery life.

Texas Instruments has equipped the ALM2402QPWPRQ1 with robust protection features, including over-temperature and short-circuit protection. These safeguards help to prevent damage to the op-amp and the surrounding circuitry, thus enhancing the reliability and longevity of the product.

In summary, the ALM2402QPWPRQ1 from Texas Instruments is a versatile, durable, and precise operational amplifier that meets the rigorous demands of the automotive industry. It is an ideal choice for designers and engineers looking to integrate a high-quality op-amp into their automotive systems, with the assurance of performance and reliability that comes with TI's automotive-grade products.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6440 $50.2360
47+ $2.1695 $101.9665
72+ $2.1017 $151.3224
99+ $2.0339 $201.3561
128+ $1.9661 $251.6608
171+ $1.7627 $301.4217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess