EN
  • EN
  • DE
  • IT

AFE5801IRGCR

Part No AFE5801IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 8-Channel  Variable-Gain Amplifier (VGA) With Octal High-Speed ADC | IC AFE 8 CHAN 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Number of Channels 8
Power (W) 636mW
Supply Voltage , Analog 1.8V, 3.3V
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Family Part Number AFE5801
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1142896-AFE5801IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE5801IRGCR CAD Model

Description

The AFE5801IRGCR is a cutting-edge analog front-end (AFE) integrated circuit designed and manufactured by Texas Instruments. This device is tailored for medical ultrasound applications, offering a combination of high performance, low power consumption, and compact form factor which makes it an ideal solution for portable and high-end ultrasound systems.

Key Features

  • Channels: The AFE5801IRGCR features eight channels, each with a 12-bit, 50MSPS analog-to-digital converter (ADC). This multichannel design enables the simultaneous acquisition of data, thereby increasing the speed and efficiency of ultrasound imaging systems.
  • Low Noise: It boasts an excellent noise performance, which is critical in medical imaging for producing clear, high-quality images. The low noise figure enhances the device's ability to detect weak signals, which is crucial for early diagnosis and accurate monitoring.
  • Integration: The device integrates a low-noise amplifier (LNA), a voltage-controlled attenuator, an anti-aliasing filter, and a programmable gain amplifier (PGA). This level of integration reduces the need for external components, which saves space on the PCB and simplifies the design process.
  • Power Efficiency: Designed with power efficiency in mind, the AFE5801IRGCR operates with a low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount.
  • Package: It is available in a compact 64-VQFN (10x10) package, which allows for a smaller footprint on the system's board and is beneficial for portable ultrasound systems where space is at a premium.

Applications

The AFE5801IRGCR is primarily used in medical ultrasound systems but can also be adapted for other imaging applications that require high-speed data acquisition and processing. Its robust feature set ensures that it can meet the rigorous demands of modern medical diagnostics, making it a go-to choice for developers and engineers in the healthcare technology sector.

With Texas Instruments' reputation for quality and reliability, the AFE5801IRGCR represents a superior choice for those seeking to enhance the capabilities of their ultrasound imaging systems.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.5533 $137.5533
2+ $132.9682 $265.9364
3+ $119.2128 $357.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 701 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess