EN
  • EN
  • DE

AFE4491ZRCT

Part No AFE4491ZRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END BGA / Channel AFE Bit 103-NFBGA (9x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 103-VFBGA
Supplier Device Package 103-NFBGA (9x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AFE4491ZRTR
Standard Package 250
Win Source Part Number 1001741-AFE4491ZRCT
Ultra Librarian 3D Model Ultra Librarian AFE4491ZRCT CAD Model

Description

Introducing the AFE4491ZRCT from Texas Instruments

The AFE4491ZRCT is a fully-integrated, analog front-end (AFE) solution specifically designed for pulse oximetry and heart rate monitoring applications. Manufactured by the renowned semiconductor company Texas Instruments, this advanced chip is an essential component for developers looking to create high-performance, reliable medical and consumer devices that require precise biometric measurement capabilities.

Key Features of AFE4491ZRCT

  • High Performance: The AFE4491ZRCT offers a high signal-to-noise ratio (SNR) which is critical for accurate pulse oximetry readings. This ensures that the device can reliably detect the heart rate and oxygen saturation levels even under challenging conditions.
  • Integrated LED Driver and Receiver: The device comes with an integrated LED driver that simplifies the design by allowing direct connection to the LEDs used for the pulse oximetry measurements. Additionally, the integrated photodiode receiver channel includes a transimpedance amplifier and a programmable gain stage, making it highly versatile for different sensor types.
  • Low Power Consumption: Designed for portable applications, the AFE4491ZRCT is optimized for low power consumption, which is vital for battery-powered devices such as wearable health monitors.
  • Flexible and Programmable: With its programmable sample rate and LED current, the AFE4491ZRCT can be customized for a variety of use cases and performance requirements, allowing for tailored solutions in different product designs.

Applications

The AFE4491ZRCT is ideal for a range of applications that include:

  • Wearable Health Devices
  • Medical Monitoring Equipment
  • Fitness Tracking Devices
  • Smart Watches with Health Monitoring Features

With its compact form factor, the AFE4491ZRCT comes in a 42-lead VQFN package, making it suitable for space-constrained designs. Its advanced features and integration capabilities make it a go-to choice for developers and manufacturers looking to incorporate reliable pulse oximetry and heart rate monitoring functions into their products.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to ensure your product development is supported by the best in class analog front-end technology.

You May Also Be Interested in

Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess