EN
  • EN
  • DE

1035340000

Part No 1035340000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 10POS VERT 3.81MM / 10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Mfr Weidmuller
Series Omnimate SC
Package Bulk
Product Status Obsolete
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 10
Positions Per Level 5
Number of Levels 2
Pitch 0.150" (3.81mm)
Header Orientation Vertical
Plug Wire Entry -
Termination Style Solder
Mounting Type Through Hole
Current - IEC 17.5A
Voltage - IEC 320 V
Current - UL 10 A
Voltage - UL 300 V
Wire Gauge or Range - AWG -
Wire Gauge or Range - mm2 -
Color Black
Temperature Range - Operating -
Contact Mating Finish Tin
Features Mating Flange
Material Flammability Rating UL94 V-0
Ingress Protection -
Screw Size -
Torque - Screw -
Wire Strip Length -
Contact Material Copper Alloy
Housing Material Polyamide (PA), Nylon, Glass Filled
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.862" (21.89mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 50 pcs
Win Source Part Number 1380478-1035340000
Ultra Librarian 3D Model Ultra Librarian 1035340000 CAD Model

Description

The 1035340000 is a header terminal block from the Omnimate SC series manufactured by Weidmuller.

  • Series: Omnimate SC
  • Category: Connectors, Interconnects
  • Type: Header
  • Gender: Male
  • Pins: Shrouded 4 Sides
  • Positions / Level: 10 / 2
  • Positions Per Level: 5
  • Pitch: 0.150" (3.81mm)
  • Orientation: Vertical
  • Termination: Solder
  • Current Rating (IEC): 17.5A
  • Current Rating (UL): 10A
  • Voltage Rating (IEC): 320V
  • Voltage Rating (UL): 300V
  • Housing Material: Polyamide (PA), Nylon, Glass Filled
  • Flammability Rating: UL94 V-0
  • Packaging: Bulk
  • Standard Package: 50 pcs
  • RoHS: Non-Compliant
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Status: Obsolete
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to $10.0411
Phoenix Contact
TERM BLOCK HDR 11POS VERT 5.08MM
Lowest to $2.3284
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671
WAGO Corporation
THT FEMALE HEADER; 0.6 X 1.0 MM
Lowest to $2.7511
Weidmuller
TERM BLOCK HDR 4POS 90DEG 5.08MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK HDR 2POS 90DEG 7.62MM
Lowest to $3.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess