Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 14
Number of Channels 1
Power (Watts) 250 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3.15V ~ 5.25V
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number AFE2124
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AFE2124E/1K-NDR
Standard Package 1,000
Win Source Part Number 992013-AFE2124E/1K
Ultra Librarian 3D Model Ultra Librarian AFE2124E/1K CAD Model

Description

The AFE2124E/1K is a state-of-the-art Analog Front End (AFE) integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced AFE is specifically designed for precision applications that require high accuracy, low noise, and low power consumption.

Key Features

  • High Precision: The AFE2124E/1K is designed to deliver exceptional accuracy, making it ideal for sensitive measurements in medical, industrial, and test equipment applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this AFE operates with minimal power, thereby extending the battery life of portable devices.
  • Integrated Noise Reduction: The device features built-in noise reduction capabilities, ensuring clean and reliable signal acquisition, which is crucial for high-performance applications.
  • Multiple Channel Support: It supports multiple input channels, allowing for simultaneous data acquisition from different sensors or signal sources.
  • Flexible Data Rates: The AFE2124E/1K offers a range of data rates to accommodate various application needs, from low-speed precision measurements to high-speed data capture.

Applications

The versatility of the AFE2124E/1K makes it suitable for a wide array of applications including:

  • Medical imaging systems
  • Industrial process controls
  • Instrumentation and test equipment
  • Data acquisition systems
  • Portable diagnostic devices

Product Specifications

The AFE2124E/1K comes in a compact package and offers a range of specifications that cater to demanding precision tasks:

  • Package Type: The device is available in a space-saving package, making it suitable for compact system designs.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Compliance: The AFE2124E/1K complies with industry standards, ensuring compatibility and interoperability with other components and systems.

With its combination of precision, power efficiency, and versatility, the AFE2124E/1K from Texas Instruments represents an ideal solution for designers seeking to enhance the performance and reliability of their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
AFE4430 WITH I2C / 4 Channel AFE Bit 30-DSBGA
Lowest to $5.9542
ECAD model for AFE44I30YZR
Texas Instruments
FULLY-INTEGRATED, 8-CHANNEL ANALOG FRONT-END FOR ULTRASOUND 0.89nV/√Hz, 12-Bit, 40MSPS, 101mW/Channel | IC AFE 8 CHAN 12BIT 135NFBGA
Lowest to $34.4034
ECAD model for AFE5804ZCF
Rohm Semiconductor
IC AFE 1 CHAN 16BIT 20SSOP-B / 1 Channel AFE 16 Bit 400 mW 20-SSOP-B
Need more? Email Us
ECAD model for BU6574FV-E2
Texas Instruments
Multi-Channel 16-Bit Sensor AFE with Background Calibration
Lowest to $22.9007
ECAD model for LMP90080QMHX/NOPB
Maxim Integrated
IC MODEM AFE V.22BIS 32-QFN
Lowest to $2.7321
ECAD model for 73M1903-IM/F
Infineon Technologies
OCTAL-10BASES ANALOG FRONT END / Channel AFE Bit
Lowest to $24.5245
ECAD model for PEF22825FV1.1
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP / 1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
ECAD model for AFE2124E/1K
Analog Devices Inc.
IC AFE 5 CHAN 19BIT 64LQFP / 5 Channel AFE 19 Bit 64-LQFP (10x10)
Lowest to $42.1910
ECAD model for ADAS1000-2BSTZ-RL
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL / 1 Channel AFE 16 Bit
Lowest to $41.6794
ECAD model for AD5941BCPZ-RL7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention