EN
  • EN
  • DE

AFE4420YZR

Part No AFE4420YZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 24BIT 30DSBGA / 4 Channel AFE 24 Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 24
Number of Channels 4
Mounting SMD (SMT)
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE4420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 961244-AFE4420YZR
Ultra Librarian 3D Model Ultra Librarian AFE4420YZR CAD Model

Description

The AFE4420YZR is a state-of-the-art integrated analog front-end (AFE) device designed by Texas Instruments specifically for optical sensing applications. This precision AFE is ideal for use in health-related monitoring devices such as wearable fitness trackers, smartwatches, and medical-grade pulse oximeters. Its primary function is to measure heart rate, blood oxygen levels (SpO2), and other physiological parameters by processing photoplethysmographic (PPG) signals.

At the core of the AFE4420YZR lies a highly configurable analog signal chain, which includes a low-noise preamplifier, programmable time-gated integrators, and a high-resolution ADC. The device supports up to four LED drivers with independent current control, enabling multi-wavelength measurements for advanced biometric sensing capabilities. Additionally, an integrated ambient light cancellation feature ensures accurate measurements in various lighting conditions.

The AFE4420YZR offers exceptional flexibility with its programmable sequencer, which facilitates automatic timing control for LED driving and signal acquisition, reducing the need for continuous intervention from the host processor. This feature not only simplifies system design but also helps in optimizing power consumption, making it an excellent choice for battery-powered applications.

For enhanced data integrity, the AFE4420YZR incorporates a digital engine with built-in algorithms for synchronous demodulation and ambient light subtraction. This digital processing unit assists in extracting clean PPG signals, even in the presence of motion artifacts or other noise sources. The device communicates with the host processor via a standard SPI interface, allowing for easy integration into system designs.

Encased in a compact BGA package, the AFE4420YZR is designed to meet the rigorous demands of portable healthcare devices. Its combination of high integration, low power consumption, and advanced features make it an essential component for developers looking to create the next generation of optical sensing solutions. With the AFE4420YZR, Texas Instruments continues to demonstrate its commitment to innovation in the healthcare technology space.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0291 $54.1746
14+ $7.4085 $103.7190
21+ $7.1770 $150.7170
29+ $6.9455 $201.4195
38+ $6.7139 $255.1282
50+ $6.0194 $300.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,765 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess