Products specifications

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.45V @ 45A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 1200V
Mounting Style Through Hole
Package ISOPLUS220
Manufacturer Package ISOPLUS220
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 773422-DSI30-12AC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name DSI30-12AC
Introduction Date October 25, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DSI30-12AC CAD Model

Description

The IXYS DSI30-12AC is a standard diode with a peak reverse voltage of 1200V and an average rectified current of 30A.

  • Mounting Style: Through Hole
  • Packaging: ISOPLUS220
  • Technology: MOSFET
  • Supplier Device Package: ISOPLUS220
  • Operating Temperature Range: -55°C to 150°C
  • Voltage Forward: 1.45V @ 45A
  • Current Reverse Leakage: 50μA @ 1200V
  • Family Name: DSI30-12AC
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 50
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

Vishay
Need more? Email Us
ECAD model for 6CW003FN
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ECAD model for RB530S-30GTE61
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
Cree/Wolfspeed
DIODE SCHOTTKY 650V 13A TO220-2
Need more? Email Us
ECAD model for C3D06065I
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention