EN
  • EN
  • DE

AHC573

Part No AHC573
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1143007-AHC573
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHC573 CAD Model

Description

Product Overview: AHC573 from Texas Instruments

The AHC573 from Texas Instruments is an advanced integrated circuit that serves as an Octal Transparent D-Type Latch with 3-State Outputs. This high-speed CMOS device is designed to meet the rigorous demands of modern digital systems, providing a reliable and efficient solution for data storage and transfer applications.

Key Features

  • Logic Type: Octal Transparent D-Type Latch
  • Output Type: 3-State, which allows for bus-oriented applications
  • Voltage Range: 4.5V to 5.5V, making it suitable for 5V systems
  • High-Speed Operation: Ensures quick data transfer and processing
  • Low Power Consumption: Ideal for energy-efficient designs
  • Compatibility: Can be interfaced with bus-organized systems due to its 3-state outputs

Applications

The AHC573 is versatile and can be used in a variety of applications, including:

  • Temporary data storage
  • Data buffering for CPUs, ALUs, and other computing systems
  • System interfacing and bus matching
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the AHC573 is no exception. With its robust design and manufacturing process, this product offers:

  • High reliability and long operational life
  • Low failure rates
  • Compliance with industry standards

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including:

  • Detailed datasheets and technical documentation
  • Application notes and design guides
  • Customer support and community forums
  • Development and evaluation tools

The AHC573 is an essential component for developers looking to create high-performance and reliable digital systems. Its combination of speed, power efficiency, and flexible output options makes it a go-to choice for a broad range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8731 $50.3503
32+ $3.1780 $101.6960
49+ $3.0787 $150.8563
68+ $2.9794 $202.5992
87+ $2.8800 $250.5600
117+ $2.5821 $302.1057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess