EN
  • EN
  • DE

AFE1124E/1KG4

Part No AFE1124E/1KG4
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description HDSL/MDSL Analog Front End 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 1.17 Mbps
Interface Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 250 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 14
Number of Channels 1
Number of Pins 28
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.75 B
RoHS Compliant
Sampling Rate 1.168 Msps
Weight 241.793083 mg
Win Source Part Number 977019-AFE1124E/1KG4
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFE1124E/1KG4 CAD Model

Description

The AFE1124E/1KG4 is a state-of-the-art analog front-end (AFE) component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-precision product is specifically engineered to address the needs of advanced signal processing applications, making it an ideal choice for designers looking to enhance system performance in a variety of fields.

Key Features

  • High-Resolution ADC: The AFE1124E/1KG4 integrates a high-resolution analog-to-digital converter, providing excellent data accuracy for critical applications.
  • Low Noise Performance: Designed with low noise circuits, this AFE ensures that signals are processed with minimal interference, maintaining signal integrity.
  • Wide Dynamic Range: It offers a wide dynamic range, making it suitable for handling a broad spectrum of signal amplitudes without distortion.
  • Multiple Channel Inputs: With multiple input channels, this AFE can process several signal inputs concurrently, increasing system throughput and efficiency.
  • Programmable Gain: The device features programmable gain options, allowing customization to match the amplification requirements of specific applications.
  • Industry-Standard Packaging: The AFE1124E/1KG4 is available in industry-standard packaging, ensuring compatibility with a wide range of PCB designs and facilitating easy integration into existing systems.

Applications

The versatility of the AFE1124E/1KG4 allows it to be employed in a diverse array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Scientific Instrumentation
  • High-Precision Data Acquisition

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the AFE1124E/1KG4 is no exception. Manufactured using cutting-edge technology and stringent quality control processes, this product is designed to meet the highest industry standards for performance and longevity.

Ordering Information

The AFE1124E/1KG4 is available in a 1KG4 package option, ensuring secure and reliable delivery. For ordering information, pricing, and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess