EN
  • EN
  • DE

ADS8678IDBTR

Part No ADS8678IDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting Type Surface Mount
Base Product Number ADS8678
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559414-ADS8678IDBTR
Ultra Librarian 3D Model Ultra Librarian ADS8678IDBTR CAD Model

Description

Product Overview: Texas Instruments' ADS8678IDBTR

The ADS8678IDBTR from Texas Instruments is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a compelling balance of speed, precision, and power efficiency. This ADC is designed to meet the rigorous demands of industrial applications, including automation and control systems, test equipment, and sensor interfaces.

Key Features

  • High Resolution: With 16-bit resolution, the ADS8678IDBTR provides a high degree of accuracy, making it suitable for applications where precise data conversion is critical.
  • Fast Sampling Rate: The device supports a sampling rate of up to 500 kSPS (kilo samples per second), enabling real-time data acquisition and processing in time-sensitive applications.
  • Multiple Input Channels: It features eight single-ended or four differential input channels, offering flexibility for various signal configurations and simplifying system design.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADS8678IDBTR operates with a low power consumption, reducing the overall power budget of the system.
  • Integrated Reference: An internal 4.096V reference voltage eliminates the need for external components, saving board space and system cost.
  • Interface Options: The device includes a SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Small Form Factor: Available in a compact 38-pin TSSOP package, the ADS8678IDBTR is designed to fit into space-constrained applications.

Applications

The ADS8678IDBTR is well-suited for a variety of industrial and commercial applications, such as:

  • Process control and automation
  • Data acquisition systems
  • Motor control
  • Power monitoring
  • Medical instrumentation

With its robust performance and comprehensive feature set, the Texas Instruments ADS8678IDBTR ADC is an ideal choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems. Its reliability and versatility make it a go-to component for those who require top-tier data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7824 $65.3472
6+ $17.8727 $107.2362
9+ $17.3142 $155.8278
12+ $16.7557 $201.0684
16+ $16.1972 $259.1552
21+ $14.5216 $304.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess