EN
  • EN
  • DE
  • IT

ADS8548SRGCR

Part No ADS8548SRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 64VQFN  /  14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 14
Sampling Rate (Per Second) 600k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting SMD (SMT)
Base Product Number ADS8548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1030987-ADS8548SRGCR
Ultra Librarian 3D Model Ultra Librarian ADS8548SRGCR CAD Model

Description

Product Overview: ADS8548SRGCR from Texas Instruments

The ADS8548SRGCR is a high-performance, octal-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments (TI), designed to meet the demanding needs of industrial, medical, and scientific applications. This precision ADC offers a unique combination of features, accuracy, and ease of use that make it an ideal choice for systems requiring high-speed data acquisition and real-time signal processing.

Key Features and Benefits

  • High-Resolution: The ADS8548SRGCR provides 16-bit resolution, which allows for precise measurement of input signals, ensuring fine detail and accuracy in the digital representation of the analog input.
  • Octal Channels: With eight independent ADC channels, this device can simultaneously sample multiple signals, making it perfect for multi-sensor systems or parallel data acquisition tasks.
  • High-Speed Sampling: A maximum sampling rate of 200 kSPS (kilo-samples per second) per channel enables the ADS8548SRGCR to handle high-frequency signals without sacrificing performance.
  • Flexible Input Range: The device supports a wide input range, accommodating various signal amplitudes. This flexibility allows the ADS8548SRGCR to adapt to different types of sensors and input conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8548SRGCR is suitable for battery-powered devices and applications where power conservation is crucial.
  • Interface Options: The ADC features a parallel interface for easy connection to microcontrollers, DSPs, and FPGAs, ensuring compatibility with a wide range of system architectures.
  • Compact Package: Housed in a VQFN-64 package, the ADS8548SRGCR saves valuable board space, which is essential for compact or densely populated PCB designs.

Applications

The ADS8548SRGCR is versatile and can be utilized in various applications, including:

  • Industrial automation and process control systems
  • Medical imaging and diagnostic equipment
  • Data acquisition systems
  • Scientific instrumentation
  • Multi-channel data logging

With its robust feature set, the ADS8548SRGCR from Texas Instruments stands out as a top choice for engineers and designers looking for a reliable ADC solution that delivers precision, performance, and versatility. Whether for upgrading existing systems or developing new products, this ADC is poised to exceed expectations in a wide array of applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9679 $77.9037
6+ $21.3070 $127.8420
9+ $20.6412 $185.7708
12+ $19.9753 $239.7036
15+ $19.3095 $289.6425
20+ $17.3120 $346.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,198 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess