EN
  • EN
  • DE

ADS8513IDWR

Part No ADS8513IDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 16SOIC / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number ADS8513
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADS8513IDWRG4-ND,ADS8513IDWRG4,2156-ADS8513IDWR,TEXTISADS8513IDWR
Standard Package 2,000
Win Source Part Number 985981-ADS8513IDWR
Ultra Librarian 3D Model Ultra Librarian ADS8513IDWR CAD Model

Description

Product Overview: Texas Instruments ADS8513IDWR

The Texas Instruments ADS8513IDWR is a precision, 16-bit, analog-to-digital converter (ADC) that offers excellent performance and flexibility for a wide range of data acquisition and signal processing applications. This ADC is part of Texas Instruments' extensive data converter portfolio and is designed to meet the stringent requirements of industrial, medical, and scientific instrumentation.

Key Features

  • High Resolution: The ADS8513IDWR boasts a 16-bit resolution, providing high precision for demanding applications.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS (kilo-samples per second), it is well-suited for capturing fast-changing signals without sacrificing accuracy.
  • Interface: The device features a user-friendly, parallel interface that makes it easy to connect to microcontrollers and digital signal processors.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: The ADS8513IDWR is designed for low power consumption, which is critical for portable and battery-powered applications.
  • Input Range: It has a pseudo-differential input range of ±10V, allowing it to handle a wide range of signal levels.
  • Package: The device comes in a compact, surface-mount, 24-pin SOIC (Small Outline Integrated Circuit) package, saving valuable board space.

Applications

  • Industrial Process Control
  • Medical Imaging Systems
  • Scientific Instrumentation
  • High-precision Data Acquisition Systems
  • Automated Test Equipment

With its combination of high precision, fast sampling rate, and ease of use, the ADS8513IDWR from Texas Instruments is an ideal choice for engineers and designers looking to enhance the performance and efficiency of their systems. Whether for industrial automation, healthcare equipment, or research and development, this ADC delivers the accuracy and reliability needed to drive innovation and ensure precise measurements.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The ADS8513IDWR is supported by Texas Instruments' comprehensive technical documentation, design resources, and customer support, ensuring a smooth integration into your product design and a quick path to market.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0093 $63.0279
6+ $17.2384 $103.4304
9+ $16.6997 $150.2973
13+ $16.1610 $210.0930
17+ $15.6223 $265.5791
22+ $14.0062 $308.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess