EN
  • EN
  • DE
  • IT

ADS9226IRHBT

Part No ADS9226IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 32VQFN  /  16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
Base Product Number ADS9226
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS9226IRHBTTR,296-ADS9226IRHBTDKR,296-ADS9226IRHBTCT
Standard Package 250
Win Source Part Number 1211609-ADS9226IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS9226IRHBT CAD Model

Description

The ADS9226IRHBT is a state-of-the-art, dual-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to operate with a sampling rate of up to 65 MSPS, providing precise digital data from analog inputs in a wide range of applications.

Key Features

  • Resolution: 12-bit resolution ensures high precision in digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS, the ADS9226IRHBT is capable of handling high-speed signals without compromising data integrity.
  • Dual-Channel: The dual-channel input allows for simultaneous sampling of two analog signals, which is ideal for complex signal processing tasks.
  • Low Power Consumption: Designed for efficiency, it maintains excellent performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Input Range: It features a flexible input range, which includes both single-ended and differential inputs, providing versatility in interfacing with various signal sources.
  • Interface: The device includes a serial peripheral interface (SPI), which facilitates easy communication with microprocessors or digital systems.

Applications

The ADS9226IRHBT is an ideal choice for a multitude of applications that require high-speed and accurate data conversion. These include:

  • Wireless communications
  • Radar and satellite antenna arrays
  • Test and measurement equipment
  • Medical imaging systems
  • Data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the ADS9226IRHBT is manufactured to the highest quality standards. It is available in a compact 32-QFN (5x5 mm) package, which is designed to meet the robustness required for industrial and commercial environments. Its reliability is further ensured by Texas Instruments' extensive testing and validation processes.

Ordering Information

The ADS9226IRHBT is available to order from Texas Instruments and authorized distributors. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments product page.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7335 $93.4670
3+ $38.3454 $115.0362
5+ $37.1472 $185.7360
7+ $35.9489 $251.6423
9+ $34.7506 $312.7554
11+ $31.1556 $342.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess