EN
  • EN
  • DE

ADS8504IBDW

Part No ADS8504IBDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADS8504
Manufacturer Pack Quantity 20
MSL Level 2 (1 Year)
Win Source Part Number 1142070-ADS8504IBDW
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8504IBDW CAD Model

Description

Introducing the ADS8504IBDW from Texas Instruments

The ADS8504IBDW is a precision, high-speed, 16-bit Analog-to-Digital Converter (ADC) designed by Texas Instruments to meet the rigorous demands of industrial, medical, and scientific applications. This powerful component offers a unique combination of features that make it an ideal choice for systems requiring accurate data acquisition under challenging conditions.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the ADS8504IBDW provides high-precision measurements, allowing for nuanced and detailed data capture, which is essential for advanced analysis and control systems.
  • Fast Sampling Rate: The device boasts a maximum sampling rate of 250kSPS (kilo-samples per second), enabling real-time data acquisition for dynamic processes and transient events.
  • Differential Input: Differential input capability enhances noise immunity, making the ADC suitable for environments with significant electrical interference, thus ensuring more reliable and stable readings.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8504IBDW helps to reduce the overall power consumption of the system, which is critical for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance even in extreme conditions.
  • Flexible Interface: It features a parallel interface for easy integration with a variety of microprocessors and DSPs, providing designers with flexibility in system design.

Applications

The ADS8504IBDW is versatile and can be used in a range of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Scientific Research Equipment
  • Data Acquisition Systems
  • Automated Test Equipment

Quality and Reliability

As with all Texas Instruments products, the ADS8504IBDW is manufactured to the highest quality standards, ensuring reliability and performance in the field. Its robust design and advanced technology make it a trustworthy component for your precision measurement needs.

For more detailed information, datasheets, and support, visit the Texas Instruments website or contact their customer service for assistance in integrating the ADS8504IBDW into your next project.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4278 $52.2834
7+ $14.2998 $100.0986
11+ $13.8529 $152.3819
15+ $13.4060 $201.0900
20+ $12.9592 $259.1840
26+ $11.6186 $302.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,041 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess