EN
  • EN
  • DE

FSA551UCX

Part No FSA551UCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH DUAL SPST 9WLCSP / Audio Switch IC 2 Channel 9-WLCSP (1.22x1.22)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Audio
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Max) 600mOhm
Voltage - Supply, Single (V+) 1.5V ~ 3V
-3db Bandwidth 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.22x1.22)
Base Product Number FSA551
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848956-FSA551UCX
Ultra Librarian 3D Model Ultra Librarian FSA551UCX CAD Model

Description

ON Semiconductor FSA551UCX - A High-Performance Switch for Mobile Applications

The FSA551UCX from ON Semiconductor is a state-of-the-art High-Speed USB 2.0 (480 Mbps) switch with an integrated Universal Serial Bus (USB) charger detection feature. Designed to meet the demands of modern mobile and consumer electronics, this compact and efficient switch is housed in an ultra-small UMLP package, making it an ideal choice for space-constrained applications.

The FSA551UCX is engineered to facilitate multiplexing between a USB port and other outputs, such as a UART or audio signals, providing versatility in various design configurations. Its advanced charger detection capability allows for automatic recognition of connected devices, supporting the USB Battery Charging Specification 1.2, which is critical for ensuring quick and efficient charging of portable devices.

With a low On-Capacitance (C<sub>ON) and On-Resistance (R<sub>ON), the switch ensures minimal signal distortion and attenuation, thus maintaining signal integrity even at high-speed data transmission rates. This makes the FSA551UCX an excellent choice for applications requiring high-speed data transfer, such as smartphones, tablets, and other USB-enabled devices.

The device also features an Over-Voltage Protection (OVP) circuit, which protects the system from voltage spikes, and an ESD protection circuit, which safeguards against electrostatic discharge events. These protective features enhance the reliability and longevity of the end product, providing peace of mind for both designers and consumers.

ON Semiconductor's commitment to environmental sustainability is evident in the FSA551UCX, which is fully compliant with current environmental standards such as RoHS and Green Product requirements. This ensures that the product not only meets the technical demands of modern electronics but also aligns with the global movement towards environmentally responsible manufacturing practices.

In summary, the FSA551UCX from ON Semiconductor is a versatile, high-performance switch that is perfectly suited for the fast-paced evolution of mobile and consumer electronics. Its integrated features and protective circuits make it a robust and reliable choice for designers looking to enhance the user experience of their products.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess