EN
  • EN
  • DE

TPS3779ADBVR

Part No TPS3779ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Dual-Channel, Low-Power, High-Accuracy Voltage Detectors | IC VOLT DETECTOR 2CH LOP 6SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272389-TPS3779ADBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3779ADBVR CAD Model

Description

Product Overview: Texas Instruments TPS3779ADBVR

The Texas Instruments TPS3779ADBVR is a state-of-the-art voltage detector designed for systems that require precise monitoring and reliable operation. This compact, low-power device is ideal for a wide range of applications, including portable electronics, computers, and industrial systems, where maintaining the correct voltage levels is crucial for performance and safety.

Key Features

  • Dual Voltage Monitoring: Equipped with two independent voltage supervisors, the TPS3779ADBVR can monitor different voltage rails simultaneously, ensuring that both are within the acceptable range.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific requirements, providing flexibility and precision in various applications.
  • Low Quiescent Current: With its ultra-low current consumption, this device extends battery life in portable applications, making it an energy-efficient choice for modern electronics.
  • Fast Response Time: The TPS3779ADBVR reacts quickly to voltage changes, providing timely alerts and protective actions to prevent damage to sensitive components.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating different types of systems and ensuring compatibility with various power supplies.

Package and Reliability

Housed in a compact 6-pin SOT-23 package, the TPS3779ADBVR is designed for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing performance. Texas Instruments' commitment to quality ensures that this voltage detector offers excellent reliability, with built-in features to protect against overcurrent and thermal overload.

Applications

The versatility of the TPS3779ADBVR makes it suitable for various applications, including:

  • Power supply monitoring
  • Battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment monitoring
  • Automotive electronics

In summary, the TPS3779ADBVR from Texas Instruments is a reliable and efficient solution for voltage supervision needs, ensuring system stability and protection across a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5805 $55.3175
80+ $1.2968 $103.7440
120+ $1.2563 $150.7560
165+ $1.2157 $200.5905
215+ $1.1752 $252.6680
285+ $1.0537 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess