EN
  • EN
  • DE

AD9051BRS

Part No AD9051BRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 60 MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number AD9051
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1138914-AD9051BRS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9051BRS CAD Model

Description

AD9051BRS A/D Converter

The AD9051BRS from Analog Devices Inc. is a state-of-the-art 8-bit analog-to-digital converter (ADC) offering high-speed performance at 60 MSPS, 80 MSPS, or 100 MSPS (mega samples per second). This device is designed to meet the demanding requirements of applications in communications, imaging, and medical equipment where high speed and accuracy are paramount.

Featuring a versatile architecture, the AD9051BRS provides excellent dynamic performance with an SNR (Signal-to-Noise Ratio) of 47.5 dB and an SFDR (Spurious-Free Dynamic Range) of up to 60 dB. Its low power consumption, typically 90 mW at 100 MSPS, makes it an ideal choice for portable and power-sensitive applications.

The AD9051BRS operates on a single 5 V power supply and includes an on-chip reference and track-and-hold circuit, simplifying the design-in process and reducing the need for external components. The device is packaged in a compact 28-lead SSOP (Shrink Small Outline Package), which allows for high-density mounting and is suitable for space-constrained applications.

Key features of the AD9051BRS include:

  • Resolution: 8 bits
  • Max Sampling Rate: 60 MSPS/80 MSPS/100 MSPS
  • Single 5 V Power Supply
  • Low Power Consumption: 90 mW at 100 MSPS
  • SNR: 47.5 dB
  • SFDR: up to 60 dB
  • On-Chip Reference and Track-and-Hold
  • 28-Lead SSOP Package

For designers and engineers looking for an ADC that combines high-speed performance with precision and power efficiency, the AD9051BRS offers a compelling solution. Its ease of integration, coupled with Analog Devices Inc.'s reputation for high-quality components, ensures a reliable and high-performing addition to any electronic system.

Whether for telecommunications, digital imaging systems, or advanced medical equipment, the AD9051BRS delivers the speed and accuracy required to process complex analog signals with fidelity and efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6925 $62.0775
7+ $16.9785 $118.8495
11+ $16.4480 $180.9280
15+ $15.9174 $238.7610
19+ $15.3868 $292.3492
26+ $13.7951 $358.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 957 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess