Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number ADS8331
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1142029-ADS8331IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8331IPWR CAD Model

Description

Product Overview: Texas Instruments ADS8331IPWR

The ADS8331IPWR is a precision, low-power, 16-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of a wide array of applications such as industrial automation, medical equipment, and data acquisition systems.

Encased in a compact TSSOP-16 package, the ADS8331IPWR boasts a single-ended input with a pseudo-differential pair structure that allows for high-accuracy measurements. Its 16-bit resolution ensures that data is captured with a high degree of precision, making it ideal for applications where data integrity is paramount.

One of the standout features of the ADS8331IPWR is its impressive sampling rate of up to 500 kSPS (kilo samples per second), which enables it to handle fast signal variations with ease. This makes it suitable for capturing transient events and for use in systems that require real-time monitoring and control.

The device operates on a supply voltage range of 2.7V to 5.5V, allowing for flexibility in various power environments. Additionally, its low power consumption is a significant advantage for battery-powered or energy-sensitive applications. The power-saving features of the ADS8331IPWR include an auto-power-down function, which reduces power consumption when the ADC is not in active conversion mode.

Communication with microcontrollers or digital signal processors is facilitated through an SPI-compatible serial interface, which ensures easy integration into most digital systems. The ADS8331IPWR also features an internal oscillator, eliminating the need for external clock sources and simplifying the design process.

With its combination of high precision, fast sampling rates, and low power consumption, the Texas Instruments ADS8331IPWR ADC is an excellent choice for designers seeking a reliable and efficient solution for their data conversion needs. Whether for industrial, medical, or any other precision-centric applications, the ADS8331IPWR stands out as a top-tier component that delivers performance and quality.

You May Also Be Interested in

Texas Instruments
2 Channel, 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC082S101CIMM
Texas Instruments
16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Need more? Email Us
ECAD model for ADS8505IDW
Analog Devices Inc.
Low Cost Signal Conditioning 8-Bit ADC | IC ADC 8BIT SAR 20DIP
Lowest to $1.8835
ECAD model for AD670JN
Linear Technology
Dual 12-Bit, 105Msps Low Power 3V ADC | IC ADC 12BIT PIPELINED 64QFN
Need more? Email Us
ECAD model for LTC2282CUP
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
Analog Devices Inc.
16-Bit, 200 MSPS/250 MSPS Analog-to-Digital Converter
Lowest to $315.1045
ECAD model for AD9467BCPZ-200
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Analog Devices Inc.
12-Bit 100 kSPS A/D Converter
Lowest to $77.7068
ECAD model for AD1674JRZ
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4448 $53.7792
10+ $11.0317 $110.3170
15+ $10.6869 $160.3035
20+ $10.3422 $206.8440
26+ $9.9974 $259.9324
34+ $8.9632 $304.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,610 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention