EN
  • EN
  • DE

ADS8410IBRGZT

Part No ADS8410IBRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 2MSPS SAR 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Sampling Rate 2M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 768174-ADS8410IBRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8410
Introduction Date July 10, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8410IBRGZT CAD Model

Description

Product Overview: ADS8410IBRGZT - Texas Instruments

The ADS8410IBRGZT is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This precision ADC is ideal for a wide range of applications, including medical imaging, test and measurement, industrial automation, and scientific instrumentation.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of up to 2 MSPS (Mega-Samples Per Second) allows for accurate capture of rapidly changing signals.
  • Input Range: A pseudo-differential input range that supports a variety of signal types.
  • Interface: Features a parallel interface for easy connection to microcontrollers and digital signal processors.
  • Power Consumption: Low power consumption makes it suitable for battery-powered and portable devices.
  • Package: Available in a compact 48-pin QFN (Quad Flat No-leads) package, part number ADS8410IBRGZT, suitable for space-constrained applications.

Performance and Quality

The ADS8410IBRGZT delivers exceptional performance with its 16-bit resolution and high sampling rate, ensuring accurate digital representation of analog signals. The device also features an onboard reference with low temperature drift, which enhances the precision and stability of measurements over varying temperature ranges.

Applications

This ADC is versatile and can be used in multiple industries. Some common applications include:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation and Control Systems
  • High-speed Data Logging

Design Support

Texas Instruments provides extensive design support for the ADS8410IBRGZT, including detailed datasheets, application notes, and a variety of development tools. Engineers can access TI's online resources to facilitate the integration of the ADC into their designs and to accelerate the product development process.

Overall, the ADS8410IBRGZT from Texas Instruments is a top-tier choice for professionals looking for a reliable and precise ADC solution to enhance their electronic designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1885 $58.1885
3+ $47.7445 $143.2335
4+ $46.2524 $185.0096
5+ $44.7604 $223.8020
6+ $43.2684 $259.6104
8+ $38.7924 $310.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess