EN
  • EN
  • DE

ADS7138IRTET

Part No ADS7138IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Surface Mount
Base Product Number ADS7138
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS7138IRTETTR,296-ADS7138IRTETDKR,296-ADS7138IRTETCT
Standard Package 250
Win Source Part Number 1318337-ADS7138IRTET
Ultra Librarian 3D Model Ultra Librarian ADS7138IRTET CAD Model

Description

Product Overview: Texas Instruments ADS7138IRTET

The ADS7138IRTET is a versatile and high-performance analog-to-digital converter (ADC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This ADC is specifically designed for precision data acquisition systems, offering an array of features that make it ideal for a wide range of applications, including industrial, automotive, and medical equipment.

Key Features

  • Resolution and Sampling Rate: The device boasts an 8-channel, 12-bit resolution with a sampling rate that ensures accurate and rapid data conversion, enabling real-time analysis and control.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7138IRTET operates with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Input Range: It features a wide analog input range that accommodates various signal types, providing the flexibility needed for diverse use-cases.
  • Integrated Features: The device includes an internal oscillator, temperature sensor, and a reference with a low-drift coefficient, which simplifies system design and reduces external component requirements.
  • Communication Interface: It offers a SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
  • Robust Design: The ADS7138IRTET is designed to operate reliably in harsh environments, with a wide temperature range and built-in fault protection mechanisms.

Applications

The versatility of the ADS7138IRTET makes it suitable for a multitude of applications. It is commonly used in industrial automation for sensor data acquisition, in automotive systems for monitoring and diagnostics, and in medical devices for precise measurement and monitoring of vital signs.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS7138IRTET is no exception, and it is manufactured to meet the stringent requirements of the industry, ensuring long-term performance and stability in a variety of operating conditions.

With its combination of performance, integration, and reliability, the ADS7138IRTET from Texas Instruments stands out as a top choice for professionals seeking an ADC that delivers consistent and precise results.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0310 $54.2790
21+ $4.9485 $103.9185
32+ $4.7939 $153.4048
44+ $4.6393 $204.1292
56+ $4.4846 $251.1376
75+ $4.0207 $301.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess