EN
  • EN
  • DE

UC2844AQD8R

Part No UC2844AQD8R
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CURR-MODE PWM CTLR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 134130-UC2844AQD8R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2844AQD8R CAD Model

Description

The UC2844AQD8R is a high-performance current mode PWM controller from Texas Instruments, designed for efficient power supply operations. This integrated circuit is specifically engineered to cater to a wide range of applications, including switch-mode power supplies, DC-DC converters, and battery chargers.

Key Features

  • Optimized for Off-line and DC to DC Converters: The UC2844AQD8R is tailored for seamless integration into offline and DC-DC converter systems, ensuring reliable and consistent performance.
  • Low Startup and Operating Current: This device features a low startup current of 1mA (typical) and an operating current of 8.5mA (typical), making it an energy-efficient solution for power management.
  • Up to 500kHz Operation: With a high-frequency operation of up to 500kHz, the UC2844AQD8R allows for smaller-sized components, reduced space, and potentially lower costs.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed, facilitating consistent and predictable frequency control over temperature and power supply variations.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Power Over Ethernet (PoE) Systems
  • LED Drivers
  • AC-DC Adapters and Battery Chargers

Product Specifications

The UC2844AQD8R is available in a compact 8-pin SOIC package, which is suitable for automated assembly processes and space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring robust performance in a variety of environmental conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The UC2844AQD8R meets stringent industry standards, ensuring a dependable solution for your power management needs.

Ordering Information

The UC2844AQD8R can be ordered directly from Texas Instruments or through authorized distributors. For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact their sales support team.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0707 $53.5350
115+ $0.8785 $101.0275
180+ $0.8510 $153.1800
245+ $0.8236 $201.7820
315+ $0.7961 $250.7715
425+ $0.7138 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess