Product Overview: Texas Instruments ADS8381IPFBTG4
The Texas Instruments ADS8381IPFBTG4 is a high-performance, 18-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed for demanding applications that require precise data acquisition, this ADC features a fully differential input and a low-noise, wide dynamic range that makes it ideal for a broad range of applications including medical instrumentation, test and measurement systems, and industrial automation.
The ADS8381IPFBTG4 operates on a single 5V supply and includes a flexible interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces. This versatility ensures that the ADC can be easily integrated into various system designs without the need for complex logic conversions.
With a maximum sampling rate of up to 500 kSPS (kilo-samples per second), the ADS8381IPFBTG4 captures fast signal variations with high fidelity. Its exceptional linearity error and low noise contribute to its outstanding performance, enabling high-precision measurements that are critical in high-end applications.
The device comes in a compact 48-terminal TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing excellent thermal performance. Moreover, the ADS8381IPFBTG4 features an internal reference that simplifies the design process by reducing the number of external components required.
Key features of the ADS8381IPFBTG4 include:
- 18-bit resolution
- Up to 500 kSPS sampling rate
- Fully differential input
- Single 5V power supply operation
- Compatible with various serial interfaces
- Internal 4.096V reference voltage
- 48-terminal TQFP package
Overall, the ADS8381IPFBTG4 from Texas Instruments is a robust and reliable ADC solution that delivers high accuracy and speed, making it an excellent choice for professionals seeking to enhance the performance of their precision data acquisition systems.