EN
  • EN
  • DE

ADC104S051CIMMX

Part No ADC104S051CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADC104S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859928-ADC104S051CIMMX
Ultra Librarian 3D Model Ultra Librarian ADC104S051CIMMX CAD Model

Description

The ADC104S051CIMMX is a high-performance, low-power, four-channel, 10-bit Analog-to-Digital Converter (ADC) developed by Texas Instruments. This versatile ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it an ideal choice for a wide array of applications including battery-operated equipment, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The device offers a 10-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It has a sampling rate of up to 200 kSPS (kilo-samples per second), which is suitable for moderate-speed applications.
  • Multiple Channels: Four multiplexed channels provide the flexibility to sample different analog inputs without the need for external multiplexing.
  • Low Power Consumption: The ADC104S051CIMMX is optimized for power efficiency, with a typical operating current of just 1.6 mA and a power-down current of 1 µA, making it ideal for power-sensitive applications.
  • Interface: It features a simple, SPI-compatible serial interface that enables easy integration with most microcontrollers and digital systems.
  • Package: The device is available in a compact, 10-pin VSSOP (Very Small Shrink Outline Package), which is conducive to space-constrained designs.

Applications

The ADC104S051CIMMX is versatile enough to fit into a broad range of applications due to its high resolution, multiple channels, and low power consumption. It is commonly used in:

  • Portable Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Automation and Process Control
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC104S051CIMMX is built to meet the stringent requirements of industrial and commercial applications. It is designed to perform in harsh environments and is backed by Texas Instruments' rigorous testing and quality assurance processes.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the ADC104S051CIMMX.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0447 $50.4470
25+ $4.1393 $103.4825
38+ $4.0099 $152.3762
52+ $3.8806 $201.7912
67+ $3.7512 $251.3304
90+ $3.3632 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess